EN
  • EN
  • DE

BTA12-800BW3G

Part No BTA12-800BW3G
Manufacturer ON Semiconductor
Catalog Triacs
Description SNUBBERLESS TRIAC, 800V, 12A, TO / TRIAC Standard 800 V 12 A Through Hole TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr onsemi
Package Bulk
Triac Type Standard
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 12 A
Voltage - Gate Trigger (Vgt) (Max) 1.1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 105A @ 60Hz
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Hold (Ih) (Max) 50 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
ECCN EAR99
HTSUS 8541.30.0080
Other Names ONSONSBTA12-800BW3G,2156-BTA12-800BW3G-OS
Standard Package 1
Win Source Part Number 982440-BTA12-800BW3G
Ultra Librarian 3D Model Ultra Librarian BTA12-800BW3G CAD Model

Description

The BTA12-800BW3G is a high-performance, versatile triac from ON Semiconductor, designed to control AC power in a variety of applications. This triac is part of the well-known BTA series, renowned for its reliability and efficiency in handling moderate power levels. The BTA12-800BW3G is suitable for AC switching and phase control applications such as motor control, industrial and domestic lighting, heating, and static switching.

Key Features

  • Current Rating: The device can handle a maximum RMS on-state current of 12A, making it suitable for controlling most household appliances and small industrial machines.
  • Repetitive Peak Off-State Voltage: With an 800V peak repetitive off-state voltage capability, the BTA12-800BW3G can comfortably handle high voltage applications, providing a margin for safety and reliability.
  • Gate Trigger Voltage: It features a gate trigger voltage (Vgt) of 1.3V, which ensures low power consumption when turning the triac on.
  • Snubberless Technology: The BTA12-800BW3G incorporates snubberless technology, which reduces the need for additional external components, simplifying design and reducing overall system cost.
  • Isolation Voltage: This triac provides excellent electrical isolation (2500V rms) between the controlling circuitry and the power circuit, ensuring user safety and device protection.
  • Package: Encased in a TO-220AB insulated package, the BTA12-800BW3G offers a practical design for easy mounting and heat dissipation.

Applications

The BTA12-800BW3G is designed for a wide range of applications, including:

  • Home appliances such as electric heaters, kitchen ranges, and lighting dimmers
  • Motor control circuits for fans, blowers, and other electric motors
  • Industrial process control systems that require precise AC power regulation
  • AC solid-state relays where high reliability and noise immunity are required

With its combination of robust performance, high surge capability, and ease of use, the BTA12-800BW3G from ON Semiconductor stands out as a top choice for designers and engineers looking to create reliable and efficient AC power control systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess