EN
  • EN
  • DE

SPIF3811A

Part No SPIF3811A
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338713-SPIF3811A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPIF3811A CAD Model

Description

The Sunplus SPIF3811A appears to be a system-on-chip (SoC) or microcontroller designed for various embedded applications. While detailed specifications are difficult to obtain without proprietary datasheets, information suggests its use in multimedia applications and consumer electronics.

Applications:

  • Consumer Electronics
  • Multimedia Players
  • Gaming Devices
  • Embedded Control Systems
  • IoT (Internet of Things) Devices

Features:

  • High-Performance Processor Core: Likely incorporates an ARM Cortex-M series processor or similar architecture for efficient processing.
  • Integrated Memory Controller: Supports various memory types, including Flash and RAM, for program storage and data manipulation.
  • Multimedia Processing Capabilities: Includes hardware accelerators for audio and video decoding/encoding, enabling smooth playback and recording.
  • Connectivity Options: Features standard interfaces such as USB, UART, SPI, and I2C for communication with peripherals and other devices.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Security Features: Incorporates security mechanisms to protect against unauthorized access and data breaches.
  • Rich Peripheral Set: Offers a wide range of peripherals, including timers, PWM controllers, and analog-to-digital converters (ADCs), for versatile functionality.
  • Debug Interface: Provides JTAG or SWD interface for debugging and programming.

Benefits:

  • Accelerated Development: Reduces development time through pre-integrated hardware and software components.
  • Enhanced Performance: Delivers smooth and responsive performance in multimedia and control applications.
  • Reduced System Cost: Integrates multiple functions into a single chip, lowering overall system cost.
  • Improved Power Efficiency: Minimizes power consumption, enabling longer battery life in portable devices.
  • Increased Security: Protects sensitive data and prevents unauthorized access.
  • Flexible Design: Offers a wide range of configuration options to meet specific application requirements.

Additional Details:

The SPIF3811A is often found in devices requiring a balance of processing power, multimedia capabilities, and low power consumption. It is likely manufactured using advanced CMOS process technology to achieve optimal performance and efficiency. The availability of comprehensive software development tools and libraries further simplifies the development process. The device likely features a real-time operating system (RTOS) support for efficient task scheduling and resource management.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess