EN
  • EN
  • DE

MK48Z52B20

Part No MK48Z52B20
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001615-MK48Z52B20
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK48Z52B20 CAD Model

Description

The MK48Z52B20 is a highly integrated battery-backed SRAM with real-time clock from STMicroelectronics, designed to provide a reliable non-volatile memory solution with timekeeping capabilities. This product is particularly suitable for applications that require data and time retention without external power, such as industrial control systems, metering devices, and other embedded systems.

Key Features

  • Memory Capacity: The MK48Z52B20 offers a 16K x 8-bit structure, providing a total of 128K bits of low-power CMOS static RAM.
  • Real-Time Clock (RTC): Integrated RTC provides hour, minute, second, day, date, month, and year information. The RTC functionality includes leap year compensation valid up to 2100.
  • Automatic Battery Switching: The device includes a built-in battery input and control circuitry, which ensures seamless transition to battery power when external power is lost, preserving data and time information.
  • Low Power Consumption: Designed for energy efficiency, the MK48Z52B20 has a low power standby mode, making it ideal for battery-powered applications.
  • Write Protect: A write-protect feature prevents inadvertent writes to the memory or clock registers during power transitions.
  • Package: The SRAM is available in a 28-pin, 600-mil DIP CAPHAT™ package, which includes a built-in quartz crystal and battery, ensuring a compact design footprint.

Applications

The versatility of the MK48Z52B20 allows it to be used across a wide range of applications where data integrity and accurate timekeeping are critical, including:

  • Industrial control systems
  • Utility metering
  • POS terminals
  • Medical devices
  • Security systems

Quality and Reliability

STMicroelectronics is renowned for their commitment to quality and reliability, and the MK48Z52B20 is no exception. It is designed to meet the stringent requirements of industrial applications and is manufactured to the highest standards to ensure consistent performance and durability.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess