EN
  • EN
  • DE

SPHE8202V

Part No SPHE8202V
Manufacturer Sunplus
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SUNPLUS
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838563-SPHE8202V
Ultra Librarian 3D Model Ultra Librarian SPHE8202V CAD Model

Description

The SPHE8202V is a DVD player system-on-a-chip (SoC) solution from Sunplus Technology. It's engineered to decode and playback DVD and CD formats, and usually includes support for various media codecs. The primary goal of this chip is to facilitate the creation of cost-effective and feature-rich DVD players.

Applications

  • DVD Players
  • Portable DVD Players
  • DVD Recorders
  • Home Theater Systems with DVD playback

Features

  • Supports DVD-Video, DVD-R/RW, CD-DA, CD-R/RW disc formats
  • Integrated MPEG-2 video decoder
  • Dolby Digital and DTS audio decoding support
  • Built-in CD/DVD servo controller
  • On-Screen Display (OSD) controller for user interface
  • Multiple audio and video output interfaces
  • USB host interface for media playback from USB drives

Benefits

  • Cost-effective solution for DVD player manufacturing
  • Reduced component count, leading to simpler designs
  • Supports a wide range of media formats
  • Enables high-quality audio and video playback
  • Integrated USB support expands media playback options

Additional Details

The SPHE8202V typically comes in a LQFP package. It requires specific power supply voltages, usually around 3.3V and 1.8V. Firmware is generally stored in external flash memory and loaded during the device's boot sequence. This SoC integrates several key functions including video decoding, audio decoding, and disc control which simplifies the overall system design. The built-in servo controller manages the optical drive's read/write operations, ensuring accurate data retrieval from discs. The integrated OSD controller handles the generation of the user interface, allowing for easy navigation and control of the DVD player's functions. Sunplus provides software development kits (SDKs) and technical documentation to support manufacturers in implementing the SPHE8202V in their DVD player products. This chip aims to provide a balance of performance, features, and cost-effectiveness for the DVD player market. It supports both standard definition video output and multiple audio output formats for compatibility with a wide range of display and audio devices.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8611 $57.9165
37+ $3.1681 $117.2197
57+ $3.0690 $174.9330
78+ $2.9700 $231.6600
101+ $2.8710 $289.9710
135+ $2.5740 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,158 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess