EN
  • EN
  • DE

SPHE7300ARM

Part No SPHE7300ARM
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338599-SPHE7300ARM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPHE7300ARM CAD Model

Description

The SPHE7300ARM is a DVD player system-on-a-chip (SoC) solution manufactured by Sunplus Technology. This integrated circuit is designed to handle the decoding of video and audio content from DVDs, managing playback operations, and providing output signals for display and audio systems. The 'ARM' designation indicates that this chip incorporates an ARM processor core, providing enhanced processing power and flexibility for advanced DVD player features. It targets the cost-sensitive DVD player market.

Applications

  • DVD Players
  • Portable DVD Players
  • DVD Home Theater Systems
  • Automotive DVD Players

Features

  • Integrated MPEG-2 video decoder for DVD video playback
  • Dolby Digital (AC-3) and DTS audio decoding capabilities
  • Built-in servo control for disc reading and tracking
  • On-Screen Display (OSD) controller for menu and playback information
  • Multiple output interfaces: Composite video, Component video, S-Video, and potentially HDMI
  • Macrovision copy protection support
  • Support for various audio formats, including MP3 and WMA
  • ARM processor core for enhanced system control and processing
  • USB Host support for media playback from USB drives

Benefits

  • Cost-effective solution for DVD player development
  • Reduced component count simplifies PCB design and manufacturing
  • High-quality audio and video playback performance
  • Enhanced processing power enables advanced features
  • Compatibility with a wide range of DVD formats and media
  • Simplified product development process
  • Lower power consumption
  • Potential for advanced features like USB media playback

Additional Details

The SPHE7300ARM supports standard definition (SD) DVD playback at resolutions like 480i and 576i. The inclusion of an ARM processor allows for more sophisticated system control and the implementation of additional features, such as more complex user interfaces or enhanced media playback capabilities. Sunplus provides software development kits (SDKs) and reference designs to aid manufacturers in creating DVD players based on the SPHE7300ARM, facilitating rapid development and ensuring compatibility with DVD standards. These resources also include firmware upgrade capabilities for post-production updates and feature enhancements. The chip is typically packaged in a LQFP (Low Profile Quad Flat Package) or similar surface-mount package. The integrated USB host support allows for playback of media files directly from USB drives, expanding the functionality of the DVD player beyond DVD discs.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess