EN
  • EN
  • DE

ST24256W6

Part No ST24256W6
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004786-ST24256W6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST24256W6 CAD Model

Description

The ST24256W6 is a high-performance 256-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by the renowned semiconductor manufacturer, STMicroelectronics. This memory module is designed for flexible, non-volatile data storage in a wide range of electronic applications, from consumer electronics to industrial control systems.

Key Features

  • Memory Size: 256 Kbits, offering ample space for user data storage.
  • Interface: Two-wire I²C serial interface supports 1 MHz protocol, allowing for easy integration into most microcontroller-based systems.
  • Write Cycle Time: Byte or Page Write in 5 ms max, enabling efficient data management and fast write operations.
  • Operating Voltage Range: 2.5 V to 5.5 V, making it suitable for various power supply conditions.
  • Operating Temperature Range: -40 °C to 85 °C, ensuring reliable performance under extreme conditions.
  • Write Protect: Hardware protection of the entire memory to prevent inadvertent write operations.
  • Endurance: 1 Million Write Cycles, with a data retention of 40 years, guaranteeing the reliability and longevity of the stored data.
  • Packaging: Available in SO8N and TSSOP8 packages, providing flexibility in hardware design and PCB layout.

Applications

The ST24256W6 EEPROM is an ideal choice for a multitude of applications due to its robustness and versatility. It is commonly used in:

  • Smart cards
  • Telecommunication systems
  • Medical equipment
  • Industrial and process control devices
  • Automotive systems
  • Consumer electronics such as personal media players and gaming devices

STMicroelectronics' commitment to quality and innovation ensures that the ST24256W6 EEPROM is a reliable component for designers and engineers looking to enhance the memory capabilities of their next project. With its wide operating voltage and temperature ranges, along with its robust write endurance and data retention, the ST24256W6 stands out as a superior choice for secure and efficient data storage solutions.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess