Overview of ST723141AFE from STMicroelectronics
The ST723141AFE is a robust, feature-rich microcontroller produced by STMicroelectronics, designed to cater to a wide range of applications requiring efficient control and processing capabilities. This product is part of the ST7 family of microcontrollers, which are well-known for their reliability, flexibility, and cost-effectiveness.
Key Features
- Core: The ST723141AFE is built around an 8-bit CPU core, offering a good balance between performance and power consumption. This ensures that the device can handle complex tasks while remaining energy-efficient.
- Memory: It comes with a generous amount of onboard memory, including flash or ROM program memory, RAM, and EEPROM. This allows for the storage of significant application code and data, facilitating advanced functionalities without the need for external memory components.
- Clock System: The microcontroller features an integrated oscillator and a clock generator with a PLL (Phase-Locked Loop), providing flexible clock control and the ability to work with a range of frequencies for different application requirements.
- I/O Ports: Multiple configurable input/output ports enable the ST723141AFE to interface with a variety of peripherals and sensors, making it highly adaptable to different hardware setups.
- Communication Interfaces: It supports various communication protocols such as SPI, UART, and I²C, allowing for easy integration into communication networks and facilitating data exchange with other devices.
- Timers and Counters: Equipped with advanced timers, including a watchdog timer and a real-time clock, the ST723141AFE can manage time-dependent processes accurately and reliably.
- Analog-to-Digital Converter (ADC): An in-built ADC enables the microcontroller to process analog signals, which is crucial for applications involving sensor data acquisition and control.
- Power Management: The device includes power-saving modes such as halt and active-halt modes, significantly reducing power consumption during idle periods.
Applications
The ST723141AFE is versatile enough to be used in a variety of applications, including but not limited to industrial control systems, automotive electronics, home appliances, and personal electronics. Its robust design and comprehensive feature set make it an ideal choice for developers looking for a reliable microcontroller to power their next project.
With its combination of performance, memory options, and peripheral support, the ST723141AFE from STMicroelectronics stands out as a powerful and flexible microcontroller solution for a wide range of embedded system applications.