EN
  • EN
  • DE

A2179-HBL.TC.GN

Part No A2179-HBL.TC.GN
Manufacturer Sunon Fans
Catalog AC Fans
Description FAN AXIAL 176X89MM 220/240VAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - AC Fans
Mfr Sunon Fans
Series A
Package Bulk
Product Status Active
Voltage - Rated 240VAC
Size / Dimension Square - 176mm L x 176mm H
Width 89.00mm
Air Flow 335.0 CFM (9.38m³/min)
Static Pressure 0.800 in H2O (199.3 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features -
Noise 66.0dB(A)
Power (Watts) 30.00W
RPM 3250 RPM
Termination 2 Wire Leads
Ingress Protection -
Approval Agency CE, CUR, TUV, UL
Weight 4.3 lbs (2 kg)
Current Rating (Amps) 0.150A
Voltage Range -
Material - Frame Aluminum
Material - Blade -
Lifetime @ Temp. -
Base Product Number A2179
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368408-A2179-HBL.TC.GN
Ultra Librarian 3D Model Ultra Librarian A2179-HBL.TC.GN CAD Model

Description

The 1368408-A2179-HBL.TC.GN is an AC fan from Sunon Fans.

  • Series: A
  • Base Product Number: A2179
  • Voltage Rating: 240VAC
  • Current Rating: 0.150A
  • Power Rating: 30.00W
  • Speed: 3250 RPM
  • Size: 176mm L x 176mm H
  • Width: 89.00mm
  • Air Flow: 335.0 CFM
  • Static Pressure: 0.800 in H2O
  • Bearing System: Ball
  • Noise Level: 66.0dB(A)

You May Also Be Interested in

ebm-papst
AC BACKWARD-CURVED MOTORIZED IMP
Need more? Email Us
Qualtek
FAN AXIAL 172X38.5MM 115VAC TERM / Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 151mm H Ball 240.0 CFM (6.72m³/min) 2 Terminals
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 230VAC WIRE
Need more? Email Us
Sunon Fans
FAN AXIAL 176X89MM 220/240VAC
Need more? Email Us
ebm-papst
FAN IMP MTRZD 220X71MM 115VAC / Fan Motorized Impellers 115VAC Round - 220mm Dia Ball 530.0 CFM (14.84m³/min) 4 Wire Leads
Need more? Email Us
Qualtek
EC FAN, 120X120X38MM, 2-BALL BEA / Fan Tubeaxial 100 ~ 240VAC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads
Lowest to $36.0429
Qualtek
EC FAN, 120X120X38MM, 2-BALL BEA / Fan Tubeaxial 100 ~ 240VAC Square - 120mm L x 120mm H Ball 137.6 CFM (3.85m³/min) 2 Wire Leads
Need more? Email Us
Omron
AXL FAN MTL 115VAC 150D 38T
Need more? Email Us
ebm-papst
FAN AXIAL 119X25MM 230VAC TERM
Lowest to $323.6021

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess