EN
  • EN
  • DE

P4SMAJ6.8A

Part No P4SMAJ6.8A
Manufacturer SUNMATE electronic Co., LTD
Catalog TVS - Diodes
Description SURFACE MOUNT TRANSIENT VOLTAGE SUPPESSOR DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNMATE electronic Co., LTD
Win Source Part Number 1234542-P4SMAJ6.8A
Manufacturer Homepage www.sunmate.tw/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P4SMAJ6.8A CAD Model

Description

The P4SMAJ6.8A is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by SUNMATE electronic Co., LTD. Designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD), this device offers fast response times and high surge capability in a compact SMA package.

Applications:

  • Power Line Protection: Safeguards power lines from voltage surges and transients.
  • Signal Line Protection: Protects signal lines in communication and data transmission systems.
  • Microcontroller Protection: Prevents damage to microcontrollers from ESD and voltage spikes.
  • Automotive Electronics: Provides transient voltage protection in automotive applications.
  • Industrial Equipment: Protects sensitive electronic components in industrial environments.

Features:

  • SMA Package: Compact surface-mount package for easy board integration.
  • Unidirectional: Optimized for unidirectional transient voltage suppression.
  • Low Clamping Voltage: Provides effective overvoltage protection by limiting voltage spikes.
  • Fast Response Time: Responds quickly to transient events, minimizing potential damage.
  • High Surge Capability: Can withstand high surge currents without degradation.

Benefits:

  • Effective Overvoltage Protection: Safeguards sensitive circuits from voltage transients.
  • Improved System Reliability: Reduces the risk of component failure due to voltage surges.
  • Easy PCB Integration: Surface-mount package simplifies assembly and reduces board space.
  • Enhanced Product Lifespan: Protects electronic equipment from damage, extending its operational life.
  • Cost-Effective Solution: Provides a cost-effective means of protecting electronic circuits.

The P4SMAJ6.8A is a robust and reliable TVS diode that provides excellent transient voltage protection. Its fast response time, low clamping voltage, and high surge capability make it an ideal choice for protecting sensitive electronic equipment from a variety of transient voltage events. The compact SMA package simplifies board integration and reduces overall system cost, making it a valuable component for a wide range of applications.

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess