EN
  • EN
  • DE

TC212B336K016Y

Part No TC212B336K016Y
Manufacturer Sunlord
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984781-TC212B336K016Y
Categories OEM Parts(T-Z)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC212B336K016Y CAD Model

Description

The TC212B336K016Y is a multilayer ceramic capacitor (MLCC) manufactured by Sunlord. MLCCs are widely used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and energy storage. This particular capacitor is characterized by its capacitance value, voltage rating, and temperature coefficient.

Applications

  • Bypassing power supply noise
  • Decoupling digital circuits
  • Filtering analog signals
  • Timing circuits
  • Energy storage in low-power applications

Features

  • Capacitance: 33µF (microfarads)
  • Voltage Rating: 16V (Volts)
  • Tolerance: ±10%
  • Temperature Coefficient: X5R
  • Operating Temperature Range: -55°C to +85°C
  • Size code: 0805 (This is an example, verify from datasheet)

Benefits

  • Reduces noise and voltage fluctuations in power supplies.
  • Stabilizes the voltage levels of digital circuits.
  • Removes unwanted frequency components from analog signals.
  • Provides stable timing in oscillator circuits.
  • Offers a compact size for high-density circuit board layouts.

Additional Details

The TC212B336K016Y's capacitance of 33µF indicates its ability to store electrical charge. The 16V voltage rating specifies the maximum DC voltage that can be safely applied across the capacitor. The tolerance of ±10% indicates the allowable variation in the actual capacitance value from the nominal value. The X5R temperature coefficient means that the capacitance will vary by no more than ±15% over the operating temperature range of -55°C to +85°C. This makes it suitable for general-purpose applications where temperature stability is important. The physical size code (e.g., 0805) determines the capacitor's dimensions and footprint on the circuit board. Surface mount MLCCs are designed for automated assembly processes, contributing to efficient manufacturing.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1297 $58.3650
955+ $0.1214 $115.9370
1,480+ $0.1173 $173.6040
2,125+ $0.1088 $231.2000
2,760+ $0.1046 $288.6960
3,450+ $0.1005 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess