EN
  • EN
  • DE

SWPA8040S2R2MT

Part No SWPA8040S2R2MT
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966514-SWPA8040S2R2MT
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWPA8040S2R2MT CAD Model

Description

The SWPA8040S2R2MT is a shielded power inductor manufactured by Sunlord. It is designed for use in DC-DC converters and power supply applications where high efficiency, low EMI (Electromagnetic Interference), and a small form factor are required.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for voltage regulation.
  • Power Supplies: Filtering and energy storage in power supply circuits.
  • LED Lighting: Powering and regulating current to LEDs.
  • Portable Devices: Power management in smartphones, tablets, and other portable devices.
  • Automotive Electronics: Power conversion in automotive systems.

Features:

  • Shielded Construction: Reduces EMI emissions, minimizing interference with other components.
  • High Current Capability: Handles high DC currents without saturation.
  • Low DC Resistance (DCR): Minimizes power losses, improving efficiency.
  • Small Form Factor: Compact size allows for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount technology.
  • RoHS Compliant: Meets RoHS standards for environmental compliance.

Benefits:

  • Improved Efficiency: Low DCR minimizes power losses, increasing the efficiency of the power supply.
  • Reduced EMI: Shielded construction minimizes EMI emissions, improving system performance.
  • Compact Design: Small form factor saves board space, enabling smaller product designs.
  • High Reliability: Robust construction ensures reliable operation in harsh environments.
  • Simplified Assembly: Surface mount technology simplifies the assembly process.

Additional Details:

The SWPA8040S2R2MT has an inductance of 2.2 μH. The specific saturation current and DC resistance values depend on the specific part number and should be verified with the manufacturer's datasheet. The operating temperature range is typically -40°C to +125°C. The self-resonant frequency (SRF) is also an important parameter to consider in high-frequency applications. Datasheets provide detailed electrical characteristics, inductance vs. current curves, and mechanical dimensions. Ensure proper soldering techniques are used during assembly.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1490 $58.1100
945+ $0.1224 $115.6680
1,460+ $0.1190 $173.7400
2,025+ $0.1143 $231.4575
2,605+ $0.1109 $288.8945
3,490+ $0.0993 $346.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess