EN
  • EN
  • DE

SN74CBT16214DL

Part No SN74CBT16214DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC FET MULTI/DEMUX 12X1:3 56SSOP / FET Multiplexer/Demux 12 x 1:3 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type FET Multiplexer/Demux
Independent Circuits 1
Current - Output High, Low 15mA, 64mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CBT16214
Other Names -SN74CBT16214DLR,-296-6394-5,TEXTISSN74CBT16214DL,296-6394-5,SN74CBT16214DLG4,-SN74CBT16214DLG4R,-SN74CBT16214DLG4,SN74CBT16214DLG4,-296-6394-5,2156-SN74CBT16214DL
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256717-SN74CBT16214DL
Ultra Librarian 3D Model Ultra Librarian SN74CBT16214DL CAD Model

Description

Overview of SN74CBT16214DL

The SN74CBT16214DL is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of the CBT (Crossbar Switch Technology) family, which is known for its low-voltage, high-speed bus exchange switches with low on-state resistance.

Key Features

  • Device Type: 12-bit 1-of-2 FET multiplexer/demultiplexer bus switch
  • Package: It is housed in a 48-pin SSOP (Shrink Small-Outline Package) that offers a compact footprint for space-constrained applications.
  • Switch Configuration: The SN74CBT16214DL features a 12-bit bus switch configuration which allows for efficient data routing and signal integrity.
  • Operating Voltage: This device operates at a nominal voltage of 5V, making it compatible with many standard logic families.
  • Speed: It boasts a high-speed data flow through the switch, which is essential for applications requiring fast data transfer rates.
  • Low On-State Resistance: The low on-state resistance of the switch ensures minimal signal distortion and power loss.

Applications

The SN74CBT16214DL is suitable for a wide range of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Data routing and multiplexing
  • Hot-docking and hot-swapping environments
  • Server and telecom infrastructure
  • Networking equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74CBT16214DL is no exception. It is designed to meet stringent industry standards, ensuring high performance and durability for critical applications. The device also features over-voltage tolerant inputs and outputs, which provide additional protection against static discharge and transient excess voltage.

In summary, the SN74CBT16214DL from Texas Instruments is a versatile, high-speed integrated circuit that provides efficient data routing with minimal signal loss. Its robust design and compatibility with various logic levels make it an ideal choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4902 $52.3530
35+ $2.8638 $100.2330
55+ $2.7743 $152.5865
75+ $2.6848 $201.3600
97+ $2.5953 $251.7441
129+ $2.3268 $300.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,660 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess