EN
  • EN
  • DE

SLFB21-2R450G-01TF

Part No SLFB21-2R450G-01TF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093585-SLFB21-2R450G-01TF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLFB21-2R450G-01TF CAD Model

Description

The SLFB21-2R450G-01TF is a ferrite bead inductor manufactured by Sunlord. These beads are commonly used for EMI (Electromagnetic Interference) suppression in electronic circuits. They are designed to filter out high-frequency noise, preventing it from affecting sensitive components or radiating from the device. The SLFB series from Sunlord is known for its reliability and effectiveness in noise filtering applications.

Applications

  • EMI suppression in signal lines
  • Power line filtering
  • Noise reduction in USB and other data interfaces
  • Suppression of high-frequency noise in DC-DC converters
  • Filtering in audio circuits

Features

  • High impedance at high frequencies
  • Small size for space-constrained applications
  • Surface mount design for easy assembly
  • Wide operating temperature range
  • RoHS compliant

Benefits

  • Effective EMI suppression improves signal integrity
  • Reduces noise and interference in electronic circuits
  • Prevents unwanted radiation from electronic devices
  • Simple and cost-effective solution for EMI control
  • Easy to integrate into existing designs

Additional Details

The SLFB21-2R450G-01TF has an impedance of 24 ohms at 100 MHz, indicated by the 2R4 portion of the part number (2.4 Ohms * 10). The 50G refers to a tolerance or specific characteristic and the 01TF refers to packaging or manufacturing details. For precise values on current rating, and impedance vs frequency, please refer to the official datasheet from Sunlord.

Electrical Specifications:

  • Impedance @ 100 MHz: 24 Ω (This value might vary slightly, refer to the datasheet)
  • DC Resistance (DCR): Check datasheet for precise value
  • Rated Current: Check datasheet for precise value

Mechanical Specifications:

  • Size: Typically small, around 0805 or similar SMD package size, consult datasheet for precise dimensions.
  • Termination: Surface Mount

Material Composition: Ferrite Core

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess