EN
  • EN
  • DE

CM21B106M06AT

Part No CM21B106M06AT
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 µF
Mounting SMD (SMT)
Case / Package Ceramic
RoHS Non-Compliant
Tolerance 20 %
Voltage Rating 6.3 V
Win Source Part Number 979625-CM21B106M06AT
Categories Ceramic Capacitors
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM21B106M06AT CAD Model

Description

The CM21B106M06AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. MLCCs are ubiquitous components in modern electronics, prized for their reliability, small size, and wide range of applications. This particular capacitor belongs to the CM series, suggesting specific performance characteristics and intended use cases.

Applications

  • Bypass capacitors in digital circuits: Filters noise and provides a stable voltage supply to integrated circuits.
  • Decoupling capacitors in power supplies: Reduces ripple and stabilizes the output voltage.
  • Filtering in audio circuits: Removes unwanted frequencies and improves signal quality.
  • Timing circuits: Used in oscillators and timers to set the frequency or duration.
  • Smoothing capacitors in rectifier circuits: Reduces voltage fluctuations after rectification.

Features

  • Multilayer ceramic construction: Offers high capacitance in a small package.
  • High capacitance value: 10µF capacitance.
  • Voltage rating: 6.3V voltage rating.
  • Surface-mount technology (SMT): Designed for automated assembly on PCBs.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Stable performance over temperature: Maintains consistent capacitance across a wide temperature range.
  • Low equivalent series resistance (ESR): Minimizes power losses and improves efficiency.
  • Small size: Saves space on the PCB and enables more compact designs.
  • High reliability: Ensures long-term performance and reduces failures.
  • Easy to assemble: Compatible with automated SMT assembly processes.

Additional Details

The CM21B106M06AT likely has a case size of 0805 or similar, indicating its physical dimensions. The '106' in the part number signifies a capacitance of 10 x 10^6 pF, which translates to 10 µF (microfarads). The 'M' indicates a capacitance tolerance of ±20%. The '06' refers to the voltage rating of 6.3V. This capacitor is particularly suitable for applications requiring a high capacitance value in a small form factor, such as portable electronic devices and power management circuits.

You May Also Be Interested in

TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess