EN
  • EN
  • DE

SDWL2012CR18JGTFY01

Part No SDWL2012CR18JGTFY01
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189140-SDWL2012CR18JGTFY01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDWL2012CR18JGTFY01 CAD Model

Description

The SDWL2012CR18JGTFY01 is a wound ferrite chip inductor manufactured by Sunlord. It is designed for use in various electronic circuits for impedance matching, filtering, and signal tuning.

Applications

  • Mobile phones
  • Bluetooth devices
  • Wireless LAN systems
  • RF Transceivers
  • High-frequency circuits

Features

  • Small size: 2.0mm x 1.2mm x 1.0mm
  • High Q value for excellent filtering performance
  • Tight inductance tolerance
  • Wound ferrite construction for high current handling capability
  • Surface mount technology (SMT) for easy assembly

Benefits

  • Improved signal quality in wireless communication devices
  • Reduced EMI (electromagnetic interference)
  • Miniaturization of electronic circuits
  • Enhanced reliability and performance of electronic devices
  • Efficient energy transfer in power circuits

Technical Specifications

The SDWL2012CR18JGTFY01 has an inductance of 0.18uH with a tolerance of ±5%. It has a high Q value which contributes to its performance in filtering applications. Its self-resonant frequency (SRF) is typically in the high MHz range, making it suitable for high-frequency applications. The inductor has a rated current and a low DC resistance, which minimizes power loss. The operating temperature range is typically between -40°C to +85°C. The part is RoHS compliant, ensuring it meets environmental standards. The specific datasheet should be consulted for absolute maximum ratings and detailed performance characteristics.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess