EN
  • EN
  • DE

AD1585ARTZ-REEL7

Part No AD1585ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2.5 V to 5.0 V Micropower, Precision Series Mode Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 5mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 140μVp-p
Noise - 10Hz to 10kHz 100μVrms
Voltage - Input 5.2 V ~ 12 V
Operating Supply Current 70μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1135624-AD1585ARTZ-REEL7
Manufacturer Homepage www.analog.com
Family Name AD1585
Introduction Date March 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian AD1585ARTZ-REEL7 CAD Model

Description

The AD1585ARTZ-REEL7, crafted by the renowned Analog Devices Inc., is a high-precision, low-power, 5V voltage reference device from their esteemed precision series. This component is designed to offer a stable and accurate reference voltage for various applications, including data conversion, power supplies, and general analog circuits.

Key Features:

  • Output Voltage: The AD1585 provides a fixed 5V output, which is a common reference voltage for many electronic components and systems.
  • High Accuracy: With an initial accuracy of ±0.5%, this device ensures precision in applications where voltage accuracy is critical.
  • Low Temperature Coefficient: It boasts a low temperature coefficient of 10 ppm/°C, making it reliable over a wide temperature range.
  • Low Dropout Voltage: The AD1585 operates with a low dropout voltage, enhancing its efficiency and making it suitable for battery-operated devices.
  • Wide Operating Current Range: It supports an operating current range from 500 µA to 5 mA, providing flexibility in various power supply configurations.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads, ensuring consistent performance in diverse applications.
  • Package Type: This voltage reference comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Applications:

The AD1585ARTZ-REEL7 is versatile and can be used in a multitude of applications, including:

  • Data Converters (ADCs/DACs)
  • Portable and Battery-Powered Equipment
  • Precision Power Supplies
  • Instrumentation and Test Equipment
  • Automotive Electronics

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD1585ARTZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring long-term stability and performance for critical applications. With its high precision and robust design, this voltage reference is an excellent choice for engineers and designers looking for a reliable voltage reference solution.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess