EN
  • EN
  • DE

SDCL1005C3N3STF

Part No SDCL1005C3N3STF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317522-SDCL1005C3N3STF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCL1005C3N3STF CAD Model

Description

The SDCL1005C3N3STF is a high-frequency inductor manufactured by Sunlord. This chip inductor belongs to the SDCL1005C series and is designed for surface mount technology (SMT) applications. It's commonly used in various electronic circuits, particularly in RF applications, and offers reliable performance in a compact size, making it suitable for automated assembly processes.

Applications:

  • Mobile Phones: Integrated into RF circuits for impedance matching and filtering functions.
  • Wireless Communication Devices: Used within WLAN and Bluetooth modules for signal processing.
  • GPS Devices: Employed in the RF front-end for filtering and impedance matching tasks.
  • Tablets and Laptops: Present in power management and signal conditioning circuits.
  • RF Transceivers: Utilized for tuning and filtering purposes in a variety of transceiver applications.

Features:

  • Compact Dimensions: Its 1.0mm x 0.5mm footprint makes it ideal for space-constrained applications.
  • High Self-Resonant Frequency: Ensures stable performance when operating at high frequencies.
  • Excellent Q Factor: Minimizes signal loss while maximizing energy storage efficiency.
  • Surface Mount Technology (SMT): Facilitates seamless automated assembly processes.
  • Tight Tolerance: Provides a precise inductance value, resulting in more accurate circuit performance.

Benefits:

  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Enhanced Signal Integrity: The high Q factor helps minimize signal distortion and loss.
  • Dependable Performance: Maintains stable inductance over a wide range of operating temperatures.
  • Cost-Effectiveness: Offers an optimal balance of performance capabilities and price.
  • Simplified Assembly: SMT compatibility streamlines the manufacturing procedure.

Technical Specifications:

The SDCL1005C3N3STF has an inductance value of 3.3nH. It is constructed utilizing a ceramic core and showcases a multi-layer structure. This component is engineered to perform optimally within a temperature range spanning from -40°C to +85°C. It is both lead-free and RoHS compliant, adhering to strict environmental standards and regulations. The component is designed to handle a specific rated current; refer to the datasheet for detailed information.

Note: Consult the manufacturer's datasheet for comprehensive technical specifications and performance characteristics.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess