EN
  • EN
  • DE

1N5822 A0

Part No 1N5822 A0
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (0 - 9)
Description 3A, 40V, Schottky Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983023-1N5822 A0
Categories OEM Parts(0-9)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N5822 A0 CAD Model

Description

The 1N5822 is a Schottky Barrier Rectifier designed for high-efficiency, low-loss rectification. Manufactured by Taiwan Semiconductor, this diode is commonly used in various electronic applications where fast switching and low forward voltage drop are crucial. It's packaged in a DO-201AD package.

Applications

  • Switching power supplies
  • Freewheeling diode in inductive circuits
  • Reverse polarity protection
  • DC-DC converters
  • Battery charging circuits
  • Solar panel bypass diodes

Features

  • High surge current capability: Can withstand high surge currents, enhancing reliability.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • High reliability: Robust design ensures long-term performance.
  • DO-201AD package: Easy to mount and handle.
  • High junction temperature: Allows operation in high-temperature environments.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power dissipation.
  • Fast response: Fast switching speed is ideal for high-frequency applications.
  • Enhanced reliability: High surge current capability provides protection against transient events.
  • Versatile application: Suitable for a wide range of rectifier applications.
  • Simplified design: Easy to integrate into existing circuits.
  • Cost-effective: Provides a balance of performance and affordability.

The 1N5822 has a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 3A. The typical forward voltage drop is around 0.45V at 3A. It can handle a peak surge current of 80A. The operating junction temperature range is -65°C to +125°C. The 'A0' suffix may indicate specific manufacturing or lot variations, but generally does not affect the core electrical characteristics. This diode is a popular choice for applications requiring efficient and reliable rectification.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess