EN
  • EN
  • DE

SDCL1005C3N0STDFM01

Part No SDCL1005C3N0STDFM01
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962215-SDCL1005C3N0STDFM01
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL1005C3N0STDFM01 CAD Model

Description

The SDCL1005C3N0STDFM01 is a high-frequency multilayer chip inductor manufactured by Sunlord. This inductor is designed for various applications where small size, high Q-factor, and reliable performance are crucial.

Applications:

  • Mobile communication devices: Used in impedance matching, filtering, and RF circuit tuning within smartphones and other mobile devices.
  • Wireless LAN (WLAN) devices: Employed in WLAN modules for signal filtering and impedance matching to ensure optimal signal transmission and reception.
  • Bluetooth devices: Integral to Bluetooth modules, facilitating efficient signal processing and noise reduction.
  • Global Positioning System (GPS) devices: Used in GPS receivers for signal conditioning and noise filtering, enhancing positioning accuracy.
  • Radio Frequency Identification (RFID) devices: Found in RFID readers and tags for impedance matching and signal filtering, contributing to reliable data communication.

Features:

  • Small size: Compact 1005 package size (1.0 x 0.5 mm) allows for high-density mounting on printed circuit boards (PCBs).
  • High Q-factor: Provides excellent energy storage and low signal loss, resulting in improved circuit performance.
  • Tight tolerance: Precise inductance value ensures accurate circuit operation and consistent performance.
  • High self-resonant frequency (SRF): Enables operation at high frequencies without significant performance degradation.
  • Excellent solderability: Designed for reliable soldering onto PCBs using standard reflow soldering techniques.
  • RoHS compliant: Meets Restriction of Hazardous Substances (RoHS) standards, ensuring environmental compliance.

Benefits:

  • Improved circuit performance: High Q-factor and tight tolerance contribute to enhanced signal integrity and reduced signal loss.
  • Miniaturization: Small size enables the design of compact and lightweight electronic devices.
  • Increased reliability: Robust construction and excellent solderability ensure long-term reliability in harsh operating conditions.
  • Reduced power consumption: Efficient energy storage minimizes power dissipation and extends battery life in portable devices.
  • Cost-effective solution: Provides a balance of performance, size, and cost for a wide range of applications.

Additional Details:

The SDCL1005C3N0STDFM01 features an inductance value of 3.0 nH. It operates within a specified temperature range, typically -55°C to +125°C, ensuring stable performance across varying environmental conditions. The inductor is constructed using a multilayer ceramic substrate, providing excellent mechanical strength and thermal stability. The terminals are typically composed of a nickel barrier followed by a solder plating to enhance solderability and prevent oxidation. This inductor is ideal for applications requiring high performance in a small form factor.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
20,835+ $0.0024 $50.0040
50,000+ $0.0020 $100.0000
78,950+ $0.0019 $150.0050
105,265+ $0.0019 $200.0035
138,890+ $0.0018 $250.0020
187,500+ $0.0016 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,902,790 pieces
MOQ: 20835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess