EN
  • EN
  • DE
  • IT

PRV6SAABBYB25101MA

Part No PRV6SAABBYB25101MA
Manufacturer Vishay
Catalog Rotary Potentiometers, Rheostats
Description POT 100 OHM 1.5W CERMET LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance (Ohms) 100
Tolerance ±20%
Power (Watts) 1.5W
Built in Switch None
Number of Turns 1.0
Features Sealed
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient ±150ppm/°C
Rotation 300°
Resistive Material Cermet
Termination Style Solder Lug
Actuator Type Slotted
Actuator Length 0.492" (12.50mm)
Actuator Diameter 0.125" (3.18mm)
Mounting Type Panel Mount
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1594560-PRV6SAABBYB25101MA
Ultra Librarian 3D Model Ultra Librarian PRV6SAABBYB25101MA CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
POT 1K OHM 2W WIREWOUND LINEAR
Lowest to $32.0727
CTS Electrocomponents
POT 100K OHM 1/4W CARBON LINEAR
Need more? Email Us
TT Electronics
POT 10K OHM 2W WIREWOUND LINEAR
Need more? Email Us
TT Electronics
POT 10K OHM 2W WIREWOUND LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10.0 Kierros Wirewound 2W Solder Turret
Need more? Email Us
Bourns Inc.
POT 50K OHM 1/20W CARBON LOG
Need more? Email Us
TT Electronics
POT 1K OHM 1W PLASTIC LINEAR
Need more? Email Us
CTS Electrocomponents
POT 100K OHM 1/4W CARBON LINEAR
Need more? Email Us
Vishay
POT PLASTIC LINEAR
Lowest to $16.3053
Vishay
POT 10K OHM 1W CERMET LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Cermet 1W Solder Lug
Lowest to $28.6438

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess