EN
  • EN
  • DE

SDCL0603Q6N8JT02

Part No SDCL0603Q6N8JT02
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092081-SDCL0603Q6N8JT02
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q6N8JT02 CAD Model

Description

The SDCL0603Q6N8JT02 is a high-performance, multilayer chip inductor produced by Sunlord. This component is designed to provide stable inductance and a high Q-factor in a compact 0603 package. It's ideal for applications requiring small size and reliable performance in high-frequency circuits.

Applications

  • RF Circuits: Used for impedance matching, filtering, and tuning in RF transceivers.
  • Wireless Communication Devices: Employed in mobile phones, Bluetooth devices, and WLAN modules.
  • High-Frequency Amplifiers: Integrated into RF amplifiers for impedance matching and signal conditioning.
  • Oscillators: Used in oscillators for frequency control and stability.
  • Filters: Employed in low-pass, high-pass, and band-pass filters.

Features

  • Small Size: 0603 package (1.6mm x 0.8mm) for space-saving designs.
  • High Q Factor: Provides low signal loss and improved circuit efficiency.
  • Stable Inductance: Maintains consistent performance over temperature and frequency variations.
  • Multilayer Construction: Offers excellent electrical characteristics and reliability.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Signal Integrity: High Q factor minimizes signal loss, resulting in better signal quality.
  • Reduced Board Space: Small size allows for compact circuit designs and higher component density.
  • Enhanced Circuit Performance: Stable inductance value ensures consistent performance across a wide range of operating conditions.
  • Increased Reliability: Robust construction ensures long-term reliability and stability.
  • Simplified Design: Tight tolerance simplifies circuit design and reduces the need for trimming.

Additional Details

The SDCL0603Q6N8JT02 features an inductance value of 6.8 nH. It is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. The inductor's construction utilizes ceramic materials, providing excellent thermal stability and resistance to environmental factors. Its small size and high performance make it well-suited for demanding applications in modern electronic devices.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13,160+ $0.0038 $50.0080
31,250+ $0.0032 $100.0000
48,390+ $0.0031 $150.0090
66,670+ $0.0030 $200.0100
86,210+ $0.0029 $250.0090
115,385+ $0.0026 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 452,000 pieces
MOQ: 13160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess