EN
  • EN
  • DE

SDCL0603Q1N8CT02B01

Part No SDCL0603Q1N8CT02B01
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317488-SDCL0603Q1N8CT02B01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q1N8CT02B01 CAD Model

Description

The SDCL0603Q1N8CT02B01 is a high-frequency multilayer chip inductor manufactured by Sunlord. These inductors are designed for various applications where small size, high Q-factor, and stable performance are essential. The SDCL series is known for its reliability and suitability for surface mount technology (SMT).

Applications

  • RF Circuits: Used in impedance matching, filtering, and tuning in radio frequency applications.
  • Mobile Communication Devices: Found in smartphones, tablets, and other wireless communication devices.
  • Wireless LAN: Employed in WLAN modules and devices.
  • Bluetooth Devices: Integrated into Bluetooth modules and accessories.
  • GPS Devices: Utilized in GPS receivers and navigation systems.

Features

  • Small Size: 0603 package size (0.06 inch x 0.03 inch) allows for compact designs.
  • High Q-Factor: Provides excellent performance in high-frequency circuits.
  • Multilayer Construction: Enhances the stability and reliability of the inductor.
  • Tight Tolerance: Ensures consistent electrical characteristics for precise applications.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes for efficient manufacturing.
  • Excellent Solderability: Facilitates easy and reliable soldering onto PCBs.

Benefits

  • Miniaturization: Allows for compact circuit designs, ideal for portable devices.
  • Improved Signal Integrity: High Q-factor minimizes signal loss and distortion.
  • Stable Performance: Multilayer construction ensures consistent electrical characteristics under varying operating conditions.
  • Cost-Effective: Provides a balance of performance and affordability.
  • Easy Integration: SMT compatibility simplifies the assembly process.

Additional Details

The SDCL0603Q1N8CT02B01 has an inductance value of 1.8 nH. This part is designed for high-frequency applications and provides a high self-resonant frequency (SRF). The inductor is constructed using ceramic materials and employs a multilayer build to achieve its electrical characteristics and physical robustness. It is RoHS compliant, ensuring it is free from hazardous substances. The operating temperature range typically spans from -55°C to +125°C, making it suitable for diverse environmental conditions. It's commonly used in impedance matching networks, RF filters, and other critical high-frequency circuit components. Its small size and reliable performance make it a preferred choice for engineers designing compact wireless devices.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess