The PZ1608U330-3R0TF is a wire-wound chip inductor manufactured by Sunlord. This inductor is designed for various RF applications, offering good performance and reliability in a small size.
Applications:
- Mobile communication devices (smartphones, tablets)
- Wireless LAN (WLAN) applications
- Bluetooth devices
- RF modules
- GPS devices
Features:
- Small size: 1.6 x 0.8 x 0.8 mm (0603 Size)
- Wire-wound construction for high Q factor
- High self-resonant frequency
- Excellent solderability
- Suitable for reflow soldering
Benefits:
- Miniaturization of electronic devices
- Improved signal integrity in RF circuits
- Reduced power consumption
- Stable performance
- Easy integration into automated assembly processes
Technical Specifications:
- Inductance: 33 µH (330 x 10^-6 H)
- Tolerance: ±20%
- DC Resistance (DCR): 3.0 Ohms (3R0)
- Self-Resonant Frequency (SRF): Consult datasheet for specific value
- Operating Temperature Range: -40°C to +85°C
- Rated Current: Consult datasheet for specific value
The PZ1608U330-3R0TF inductor’s small size and wire-wound construction make it suitable for use in tightly packed mobile devices and other applications where board space is limited and a high Q factor is required. The high Q factor minimizes energy loss and improves the efficiency of RF circuits. The inductor is designed for automated assembly processes, further reducing manufacturing costs. It's suitable for impedance matching, RF filtering, and other RF circuit requirements.