EN
  • EN
  • DE

ASWPA4035S470MT

Part No ASWPA4035S470MT
Manufacturer Sunlord
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046211-ASWPA4035S470MT
Categories OEM Parts(A-B)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASWPA4035S470MT CAD Model

Description

The ASWPA4035S470MT is a wire-wound power inductor manufactured by Sunlord. It is designed for a wide range of power applications, offering excellent performance in a compact size.

Applications:

  • DC-DC converters
  • Power supplies
  • Laptop computers
  • Portable communication equipment
  • LED lighting

Features:

  • Wire-Wound Construction: Provides high current capability and excellent energy storage.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Compact Size: Dimensions of 4.0mm x 4.0mm x 3.5mm, suitable for space-constrained applications.
  • High Current Rating: Capable of handling significant current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Operating Temperature Range: Designed to operate reliably over a wide temperature range.

Benefits:

  • High Efficiency: Low DCR reduces power losses, leading to improved energy efficiency in power circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of nearby components.
  • Space Saving: Compact size allows for higher component density on the PCB.
  • Reliable Performance: Robust construction and high current capability ensure reliable operation in demanding applications.
  • Versatile Application: Suitable for a wide range of power applications, offering flexibility in design.

Additional Details:

Specifications:

  • Inductance: 47µH
  • Tolerance: 20%
  • Saturation Current: Available in manufacturer datasheets
  • DC Resistance (DCR): Available in manufacturer datasheets
  • Shielded: Yes
  • Operating Temperature: -40°C to +125°C (including self-heating)
  • Dimensions: 4.0mm x 4.0mm x 3.5mm

Materials:

  • Core Material: Ferrite
  • Wire Material: Copper
  • Shield Material: Ferrite

The ASWPA4035S470MT from Sunlord is a high-performance, shielded wire-wound inductor designed for efficient power conversion in various electronic devices. Its compact size, high current capability, and low DCR make it an excellent choice for demanding applications where space and efficiency are critical.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess