EN
  • EN
  • DE

SMB113BNC-1045L

Part No SMB113BNC-1045L
Manufacturer Summit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Summit
Win Source Part Number 327772-SMB113BNC-1045L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMB113BNC-1045L CAD Model

Description

The SMB113BNC-1045L is a Power Management Integrated Circuit (PMIC) from Summit Microelectronics (now part of Qualcomm). This IC is designed to provide efficient power conversion and management for various electronic systems. It generally integrates several DC-DC converters and LDOs (Low Dropout Regulators), along with protection and control functionalities, into a single chip. The suffix '-1045L' signifies a specific configuration, revision, or feature set within the SMB113BNC product family.

Applications

  • Portable Devices: Powering smartphones, tablets, portable media players, and other battery-powered devices.
  • Embedded Systems: Supplying regulated power to microcontrollers, processors, memory, and peripherals in embedded applications.
  • Wireless Communication Modules: Power management for Wi-Fi, Bluetooth, GPS, and other wireless modules.
  • Solid State Drives (SSDs): Providing power rails for SSD controllers and NAND flash memory.
  • Industrial Equipment: Powering sensors, actuators, and control circuits in industrial automation systems.

Features

  • Multiple Integrated Regulators: Typically includes multiple buck (step-down) converters and LDO regulators to generate various voltage rails.
  • High Efficiency: Designed for high power conversion efficiency, minimizing power losses and maximizing battery life.
  • Programmable Outputs: Allows flexible adjustment of output voltages and current limits via a digital interface (e.g., I2C or SPI).
  • Dynamic Voltage Scaling (DVS): Supports DVS to optimize power consumption based on system load requirements.
  • Overvoltage Protection (OVP): Protects downstream components from damage due to overvoltage conditions.
  • Overtemperature Protection (OTP): Shuts down the device to prevent thermal damage in case of excessive temperature.

Benefits

  • Reduced Component Count: Integrates multiple power management functions into a single IC, reducing the number of discrete components and simplifying board layout.
  • Simplified Power Supply Design: Simplifies power supply design and reduces time-to-market.
  • Longer Battery Life: Extends battery life in portable devices due to highly efficient power conversion.
  • Improved System Performance: Optimizes power delivery for enhanced system performance and stability.
  • Enhanced Reliability: Provides robust protection features to ensure reliable operation in various operating conditions.
  • Lower System Cost: Reduces overall system cost through integration and simplified design.

Additional Details

The SMB113BNC-1045L commonly uses a digital interface, such as I2C or SPI, for configuration and control. The specific voltage and current ratings of each regulator, along with protection thresholds and other parameters, are programmable via this interface. It is essential to consult the device datasheet for detailed specifications, application circuit examples, and thermal management guidelines. Consider parameters such as input voltage range, switching frequency, quiescent current, and thermal resistance. Packaging is typically a QFN or similar surface-mount package for compact integration onto the PCB. Specific part number suffixes (like '-1045L') indicate unique configurations, so refer to the manufacturer's documentation to determine the precise features and capabilities.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,583 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess