EN
  • EN
  • DE

RT9817C16GH

Part No RT9817C16GH
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Description Micro-Power Voltage Detectors with Manual Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131949-RT9817C16GH
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9817C16GH CAD Model

Description

The RT9817C16GH is a voltage detector IC manufactured by Richtek USA Inc. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This function is essential for ensuring the stable operation of microcontrollers, microprocessors, and other sensitive electronic components.

Applications

  • Microcontroller reset: Used to reset microcontrollers when the power supply voltage drops below a safe operating level, preventing erratic behavior.
  • Power-on reset (POR): Provides a reset signal during power-up to ensure that the system starts in a known state.
  • Battery monitoring: Monitors battery voltage in portable devices and provides a warning signal when the battery is low.
  • Over-voltage protection: Detects over-voltage conditions and triggers a protective action, such as shutting down the power supply.
  • System monitoring: Monitors voltage levels in various parts of the system to detect faults and prevent damage.

Features

  • Precise voltage detection: Accurately monitors voltage levels with a high degree of precision.
  • Adjustable reset threshold: Allows for customization of the voltage level at which the reset signal is asserted.
  • Open-drain output: Provides a flexible output configuration that can be used with various logic levels.
  • Low power consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small package: Available in a small surface-mount package for space-constrained applications.

Benefits

  • Enhanced system stability: Prevents system malfunctions and data corruption caused by voltage fluctuations.
  • Improved reliability: Ensures that the system starts in a known state and operates within safe voltage limits.
  • Reduced development time: Simplifies the design of reset circuitry, saving time and effort.
  • Extended battery life: Low power consumption maximizes battery life in portable devices.
  • Protection against damage: Prevents damage to sensitive electronic components caused by over-voltage or under-voltage conditions.

Additional Details

The RT9817C16GH voltage detector IC operates by comparing the input voltage to an internal reference voltage. When the input voltage drops below the reference voltage (the reset threshold), the output is asserted, indicating a low voltage condition. The output is typically an open-drain output, which allows it to be connected to a pull-up resistor to set the logic level. The reset threshold can be adjusted using external resistors, allowing for customization of the voltage level at which the reset signal is asserted. The device is available in small surface-mount packages, making it easy to integrate into space-constrained designs. It is widely used in various applications where voltage monitoring and reset functionality are required.

You May Also Be Interested in

Intel
Need more? Email Us
QSI
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NEC
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess