EN
  • EN
  • DE

SMB113AN

Part No SMB113AN
Manufacturer Summit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Summit
Win Source Part Number 327770-SMB113AN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMB113AN CAD Model

Description

The SMB113AN is a power management IC (PMIC) manufactured by Summit Microelectronics (now part of Qualcomm). It's designed to provide highly integrated and efficient power conversion for a variety of applications. This PMIC typically integrates multiple voltage regulators, such as buck converters and LDOs, along with control and monitoring features, all within a single chip.

Applications

  • Portable Devices: Powering smartphones, tablets, and other battery-powered devices.
  • Embedded Systems: Supplying power to microcontrollers, processors, and other components in embedded systems.
  • Solid State Drives (SSDs): Managing power for SSD controllers and memory.
  • Wireless Communication Modules: Providing power for Wi-Fi, Bluetooth, and other wireless modules.
  • Industrial Control Systems: Regulating power for sensors, actuators, and other industrial equipment.

Features

  • Multiple Voltage Regulators: Integrates multiple buck converters and LDOs to provide various voltage rails.
  • High Efficiency: Achieves high power conversion efficiency to minimize power loss and extend battery life.
  • Programmable Outputs: Allows flexible configuration of output voltages and current limits.
  • I2C Interface: Enables communication and control via I2C serial interface.
  • Overvoltage Protection: Protects against overvoltage conditions to prevent damage to downstream components.
  • Overtemperature Protection: Shuts down the device in case of excessive temperature to prevent thermal damage.

Benefits

  • Reduced Component Count: Integrates multiple power management functions into a single chip, reducing the number of discrete components.
  • Simplified Design: Simplifies power supply design and reduces board space requirements.
  • Improved Efficiency: Maximizes power conversion efficiency, leading to longer battery life and reduced heat dissipation.
  • Flexible Configuration: Allows customization of output voltages and current limits to meet specific application requirements.
  • Enhanced System Reliability: Provides robust protection features to prevent damage due to overvoltage and overtemperature conditions.
  • Reduced System Cost: Lowers overall system cost by integrating multiple power management functions into a single device.

Additional Details

The SMB113AN typically operates from an input voltage range of 2.7V to 5.5V. The output voltages and current limits of the integrated regulators are programmable via the I2C interface. Key specifications include the switching frequency of the buck converters, the dropout voltage of the LDOs, and the quiescent current of the device. The device is typically packaged in a small QFN package. It is crucial to consult the device datasheet to understand the specific features, capabilities, and limitations of the SMB113AN. Considerations also include thermal management, layout guidelines and component selection.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess