EN
  • EN
  • DE

MM3Z20VCWF

Part No MM3Z20VCWF
Manufacturer Lite-On Inc.
Catalog OEM Parts (M - N)
Description Zener Diode, 20V, SOD-323F, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Reverse Leakage Current 45 nA
Peak Reverse Current 5 mA
Zener Voltage 19 V
Win Source Part Number 1022240-MM3Z20VCWF
Categories OEM Parts(M-N)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM3Z20VCWF CAD Model

Description

The MM3Z20VCWF is a Zener diode manufactured by Lite-On Inc. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. Zener diodes are specifically designed to operate in the reverse breakdown region, maintaining a nearly constant voltage across them when the reverse current exceeds a certain value.

Applications

  • Voltage regulation: Providing a stable voltage source for sensitive electronic components.
  • Transient voltage suppression: Protecting circuits from voltage spikes caused by inductive loads, electrostatic discharge (ESD), or other transient events.
  • Overvoltage protection: Preventing damage to circuits by clamping the voltage to a safe level.
  • Clipping circuits: Shaping waveforms by limiting the voltage swing.
  • Level shifting: Adjusting voltage levels in digital circuits.

Features

  • Zener Voltage: Typically 20V (exact value depends on the specific variant).
  • Low Reverse Leakage Current: Minimizes current consumption in the off-state.
  • High Surge Capability: Can withstand high surge currents without damage.
  • Small Surface Mount Package: Suitable for high-density circuit board designs (SOD-323).
  • Tight Voltage Tolerance: Provides precise voltage regulation.
  • Lead-Free Finish/RoHS Compliant: Environmentally friendly.

Benefits

  • Precise Voltage Regulation: Maintains a stable output voltage despite variations in input voltage or load current.
  • Effective Transient Protection: Protects sensitive components from damaging voltage surges.
  • Compact Size: Saves board space in portable and space-constrained applications.
  • High Reliability: Provides consistent and reliable performance over a wide range of operating conditions.
  • Ease of Use: Simple to integrate into existing circuits.

Additional Details

The MM3Z20VCWF is typically used with a series resistor to limit the current flowing through the diode. The value of the resistor should be chosen to ensure that the diode operates within its specified current range. The datasheet provides detailed specifications on the Zener voltage, reverse leakage current, surge current capability, and operating temperature range.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess