EN
  • EN
  • DE

CDH2D09B

Part No CDH2D09B
Manufacturer Sumida America Components Inc.
Catalog END - OF - LIFE
Description POWER INDUCTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sumida America Components Inc.
Win Source Part Number 1160728-CDH2D09B
Manufacturer Homepage www.sumida.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDH2D09B CAD Model

Description

The CDH2D09B is a shielded power inductor manufactured by Sumida America Components Inc. This inductor is designed for use in various DC-DC converter applications and power supply circuits. It offers a compact size and shielded construction, which minimizes electromagnetic interference (EMI).

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters.
  • Power Supplies: Employed in power supplies for electronic devices, including computers, servers, and industrial equipment.
  • LED Lighting: Used in LED driver circuits to regulate current and voltage.
  • Portable Devices: Suitable for use in portable devices such as smartphones, tablets, and laptops due to its small size.
  • Automotive Electronics: Utilized in automotive power systems for various electronic control units (ECUs).

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Small footprint for space-constrained applications.
  • High Current Capability: Can handle high levels of current without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Operating Temperature Range: Wide operating temperature range suitable for various environments.

Benefits:

  • Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring cleaner signal integrity in the circuit.
  • Space Saving: The compact size allows for high-density circuit designs.
  • High Efficiency: Low DCR minimizes power losses, resulting in higher efficiency in power conversion circuits.
  • Reliable Performance: Offers stable inductance and current handling capabilities over a wide temperature range.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Improved Power Conversion: Enables efficient and reliable power conversion in various electronic devices.

Additional Details:

The CDH2D09B inductor's specifications include inductance value (in microhenries), saturation current, and DC resistance. These parameters are crucial for selecting the appropriate inductor for a specific application. The saturation current indicates the current level at which the inductance starts to decrease significantly, while the DC resistance affects the inductor's efficiency and heat generation. Proper selection of the inductor ensures stable operation and prevents overheating.

This inductor is typically used with other components such as capacitors and switching controllers to build complete power conversion circuits. The operating frequency of the DC-DC converter is also a critical parameter that influences the inductor's performance. High-frequency operation typically requires inductors with lower inductance values and lower core losses. The device's datasheet provides comprehensive information about the inductor's electrical and mechanical characteristics, ensuring proper integration into electronic circuits.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5121 $62.5605
12+ $10.2668 $123.2016
18+ $9.9457 $179.0226
25+ $9.6246 $240.6150
32+ $9.3047 $297.7504
42+ $8.3414 $350.3388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess