EN
  • EN
  • DE

CDEP1411NP-100MC-95

Part No CDEP1411NP-100MC-95
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Description Ind Power 10uH 20% Ferrite Core T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970655-CDEP1411NP-100MC-95
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDEP1411NP-100MC-95 CAD Model

Description

The CDEP1411NP-100MC-95 is a power inductor manufactured by Sumida America Components Inc. It is designed for use in various power supply and DC-DC converter applications where efficient energy storage and filtering are required. This inductor features a shielded construction to minimize electromagnetic interference (EMI) and offers a compact size for space-constrained designs.

Applications

  • DC-DC Converters: Used as the main energy storage component in buck, boost, and other DC-DC converter topologies.
  • Power Supplies: Integrated into power supplies for filtering and smoothing output voltage.
  • Point-of-Load (POL) Regulators: Employed in POL regulators to provide stable power to sensitive electronic components.
  • LED Lighting: Utilized in LED driver circuits for efficient power conversion and current regulation.
  • Portable Devices: Found in smartphones, tablets, and other portable devices for power management.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capacity: Capable of handling high current levels without saturation.
  • Low DC Resistance: Reduces power loss and improves efficiency.
  • Compact Size: Designed for space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits

  • Reduced EMI: Minimizes interference with other electronic components.
  • Improved Efficiency: Reduces power loss and improves overall system efficiency.
  • Stable Performance: Maintains stable inductance under varying current and temperature conditions.
  • Space Saving: Enables compact and efficient power supply designs.
  • Reliable Operation: Provides reliable performance in demanding applications.

Technical Specifications

While specific technical specifications such as inductance value (10µH), tolerance, saturation current, DC resistance, and self-resonant frequency require referencing the official datasheet, the CDEP1411NP-100MC-95 is designed to offer stable performance in a variety of operating conditions. The shielded construction ensures minimal EMI, and the compact size makes it suitable for portable devices and other space-constrained applications.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
NEC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1850 $65.5500
65+ $1.7929 $116.5385
100+ $1.7369 $173.6900
140+ $1.6809 $235.3260
180+ $1.6249 $292.4820
240+ $1.4568 $349.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess