EN
  • EN
  • DE

CD73-100MC

Part No CD73-100MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051604-CD73-100MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD73-100MC CAD Model

Description

The CD73-100MC is a shielded power inductor manufactured by Sumida America Components Inc. This inductor is designed for use in a variety of power supply applications. The shielding reduces electromagnetic interference (EMI), making it suitable for noise-sensitive environments. Its robust construction and electrical characteristics make it a reliable choice for demanding applications.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and flyback converters.
  • Power Supplies: Found in switching power supplies and voltage regulators.
  • EMI Filtering: Reduces noise in sensitive electronic circuits.
  • Automotive Electronics: Utilized in automotive power systems due to its ruggedness.
  • LED Lighting: Powers LED drivers in lighting applications.

Features:

  • Shielded Construction: Minimizes electromagnetic interference.
  • High Current Handling: Supports significant current levels without saturation.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Compact Size: Enables high-density board layouts.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits:

  • Reduced EMI: Shielding minimizes electromagnetic radiation, improving system stability.
  • Improved Efficiency: Low DCR reduces power dissipation, enhancing overall efficiency.
  • Enhanced Reliability: Robust construction ensures reliable operation in harsh environments.
  • Compact Design: Small size allows for miniaturization of electronic devices.
  • Stable Performance: Consistent performance across a wide range of operating conditions.

Relevant Details:

Given the part number CD73-100MC, CD73 likely refers to the series and package size. The '100MC' most likely indicates an inductance value of 10µH (100 x 10^-6 H), with 'M' likely denoting a ±20% tolerance and 'C' being a Sumida specific identifier. However, you should consult the Sumida datasheet to confirm the specific inductance, saturation current, SRF (Self-Resonant Frequency), and other key electrical specifications.

Sumida's CD series inductors are widely used because they provide a good balance of performance, size, and cost. The shielded construction and robust design make them suitable for a variety of applications where EMI is a concern. Refer to the datasheet for detailed operating parameters and derating information to ensure optimal performance and reliability.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess