EN
  • EN
  • DE

CAS13D31-722

Part No CAS13D31-722
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051061-CAS13D31-722
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAS13D31-722 CAD Model

Description

The CAS13D31-722 is a molded power inductor manufactured by Sumida America Components Inc. It is designed for use in a wide range of power supply and filtering applications. These inductors are characterized by their compact size, high current handling capability, and excellent electrical performance.

Applications:

  • DC-DC converters: Used in step-up, step-down, and inverting converters.
  • Power supplies: Employed in both linear and switching power supplies.
  • EMI filtering: Reduces electromagnetic interference in electronic circuits.
  • Voltage regulators: Provides stable voltage output in various electronic devices.
  • Automotive electronics: Suitable for applications in automotive power systems.

Features:

  • Molded construction: Offers excellent mechanical strength and environmental protection.
  • High current handling: Capable of handling significant current levels without saturation.
  • Low DC resistance: Minimizes power loss and improves efficiency.
  • Compact size: Allows for high-density board layouts.
  • Excellent temperature stability: Maintains stable performance over a wide temperature range.

Benefits:

  • Improved efficiency: Low DC resistance reduces power dissipation, enhancing overall efficiency.
  • Enhanced reliability: Molded construction provides robust protection against environmental factors.
  • Reduced EMI: Effective in filtering electromagnetic interference, ensuring stable operation.
  • Compact design: Enables miniaturization of electronic devices.
  • Stable performance: Maintains consistent performance across a wide range of operating conditions.

Relevant Details:

Given the part number CAS13D31-722, the inductor likely has a 13mm x 13mm footprint (CAS13) and a height around 3.1mm (D31). The "-722" likely refers to its inductance value. Further research would be needed to confirm the exact inductance, saturation current, and other electrical specifications. Refer to the Sumida datasheet for precise details.

Sumida's CAS series inductors are frequently used in applications requiring a balance of high performance, small size, and reliability. Their molded construction and excellent electrical characteristics make them a popular choice for modern electronic designs. Always consult the datasheet for specific operating parameters and derating information.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Kemet
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0317 $50.7925
60+ $1.6671 $100.0260
93+ $1.6150 $150.1950
128+ $1.5629 $200.0512
166+ $1.5108 $250.7928
222+ $1.3545 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess