The HYMP532S64CP6-Y5 is a 256MB DDR2 SODIMM (Small Outline Dual Inline Memory Module) manufactured by Hynix Semiconductor. It's designed to provide a memory solution for laptops and other small form factor devices requiring reliable performance.
Applications:
- Laptop Computers
- Notebooks
- Small Form Factor PCs
- Embedded systems utilizing DDR2 memory
Features:
- 256MB Capacity
- DDR2 SDRAM Technology
- SODIMM Form Factor (200-Pin)
- PC2-6400 Speed (800MHz)
- Double Data Rate architecture enables high bandwidth
- RoHS Compliant
Benefits:
- Enhanced system responsiveness and multitasking
- Increased data transfer rates for faster application loading
- Lower power consumption compared to older memory technologies
- Simple installation in compatible systems
- High reliability due to Hynix's manufacturing standards
Additional Details:
The HYMP532S64CP6-Y5 operates at 800MHz, corresponding to a PC2-6400 data transfer rate. This 200-pin SODIMM is specifically designed for space-constrained environments. Its DDR2 architecture allows for efficient data transfer, improving overall system performance. It adheres to industry-standard specifications, ensuring compatibility with a wide range of devices. The 'Y5' designation likely indicates a specific timing or voltage requirement.
This DDR2 SODIMM is designed for reliable and efficient memory performance in mobile computing environments.