The DS1804U-050/T&R from Maxim Integrated is a versatile, non-volatile digital potentiometer that offers a reliable solution for adjusting and controlling various parameters in electronic circuits. This compact device is designed to replicate the function of an analog potentiometer with the added benefits of digital control, providing precision and programmability in a wide range of applications.
Key Features
- Resistance Range: The DS1804 comes with a resistance value of 50kΩ, providing a wide range for tuning and calibration in your circuits.
- Non-Volatile Memory: It features non-volatile wiper settings, which means that the last position of the wiper is stored and retained even after the power is turned off, ensuring consistent performance across power cycles.
- Wiper Positions: This digital potentiometer offers 100 wiper positions, allowing for fine-grained control over resistance adjustments.
- Single-Supply Operation: The DS1804U-050/T&R operates from a single +5V supply, simplifying power management in your design.
- Interface: It is equipped with a 3-wire serial interface, making it easy to integrate into microcontroller-based systems.
- Packaging: The device comes in a compact 8-pin µSOP package, perfect for space-constrained applications.
- Tape and Reel: The T&R suffix indicates that the product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production.
Applications
The DS1804U-050/T&R is suitable for a multitude of applications where digital control of voltage, current, or signal levels is required. It is commonly used in:
- Adjustable power supplies
- Gain control and offset adjustment in analog circuits
- Volume control in audio systems
- Calibration and tuning in communication devices
With its robust design and versatile features, the DS1804U-050/T&R digital potentiometer from Maxim Integrated is an excellent choice for designers looking to add digital precision and memory retention to their analog control applications.