EN
  • EN
  • DE

ZPSD312M-15JI

Part No ZPSD312M-15JI
Manufacturer STMicroelectronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1175205-ZPSD312M-15JI
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZPSD312M-15JI CAD Model

Description

The ZPSD312M-15JI is a robust, feature-packed microcontroller product from STMicroelectronics, designed to offer a high level of integration for embedded control applications. This device is part of the PSD3XX series, which is well-known for its Programmable System Devices (PSDs) that combine the capabilities of microcontrollers with the programmability of PLDs (Programmable Logic Devices).

Key Features

  • Integration: The ZPSD312M-15JI integrates a microcontroller core with programmable logic, memory, and I/O resources in a single chip, offering a compact and efficient solution for complex control tasks.
  • Memory: It includes embedded non-volatile memory, which is ideal for storing firmware and application data. The memory architecture allows for easy data management and code updates.
  • Performance: With a 15 nanosecond instruction cycle time, this device delivers high-speed performance that is suitable for a wide range of time-sensitive applications.
  • I/O Flexibility: A variety of input/output options provide the flexibility needed to interface with a range of peripherals and external devices, making it a versatile choice for system designers.
  • Programmability: The programmable logic elements enable customization of the on-chip resources, allowing for tailored hardware functions that can better serve specific application requirements.

Applications

The ZPSD312M-15JI is suitable for multiple applications in various fields, including:

  • Industrial control systems
  • Automotive electronics
  • Communication systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the ZPSD312M-15JI is no exception. It is built to meet the high standards expected of modern electronic components, ensuring stable and reliable operation over its lifespan.

Package and Availability

The ZPSD312M-15JI comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is well-suited for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. Availability and specific pricing details can be obtained by contacting STMicroelectronics or an authorized distributor.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Texas Instruments
4-20mA Current Transmitter with RTD Excitation And Linearization 16-PDIP
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inphi Corporation
Quad Rxaui Or Dual Xaui With Edc
Need more? Email Us
Union Semiconductor
±15kV ESD-Protected, Slew-Rate-Limited, High Speed and Failsafe RS485 Transceiver
Lowest to $0.4435
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess