EN
  • EN
  • DE

ZPSD303B-90JI

Part No ZPSD303B-90JI
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC MCU PROG 1MB 5V 90NS 44-PLCC / CPLD 5V 44-Pin PLDCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Applications Telecommunications
Interface Programmable
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLDCC (16.5x16.5)
Mounting SMD
Win Source Part Number 800394-ZPSD303B-90JI
Popularity Medium
Supply and Demand Status Limited
Family Name ZPSD303
Introduction Date May 01, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZPSD303B-90JI CAD Model

Description

The ZPSD303B-90JI is a sophisticated, high-performance integrated circuit from STMicroelectronics, designed to cater to a wide range of applications requiring programmable logic and memory solutions. This versatile product is part of the PSD (Programmable System Devices) family, which combines the flexibility of programmable logic with the stability and reliability of fixed memory and microcontroller peripherals.

Key Features

  • Programmable Logic: The device includes programmable logic that allows designers to customize the IC to suit their specific needs, offering a great deal of flexibility in hardware design.
  • Embedded Memory: It comes with embedded memory blocks that provide non-volatile storage, capable of retaining data even when the power is turned off. This is ideal for storing firmware, configuration settings, or any other critical data that must be preserved.
  • High-Speed Operation: With an operating speed of 90 nanoseconds, the ZPSD303B-90JI ensures quick data processing and swift system performance, making it suitable for applications that require rapid data handling.
  • Integrated Peripherals: The device includes a range of integrated peripherals that can reduce the need for additional components, simplifying design and potentially lowering system costs.
  • Wide Operating Temperature Range: Designed to perform reliably in various environments, it operates within a temperature range that ensures stability across different operating conditions.

Applications

The ZPSD303B-90JI is ideal for use in systems that require a combination of programmable logic and memory, such as embedded control systems, telecommunications, automotive electronics, and industrial control applications. Its robust design and programmability make it a go-to choice for engineers looking to develop efficient and reliable products.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the ZPSD303B-90JI is no exception. Adhering to stringent manufacturing standards, this product is designed to meet the high reliability requirements of commercial and industrial applications.

You May Also Be Interested in

Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess