EN
  • EN
  • DE

ZPSD211R-B-15J

Part No ZPSD211R-B-15J
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low Cost Field Programmable Microcontroller Peripherals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1283211-ZPSD211R-B-15J
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZPSD211R-B-15J CAD Model

Description

Introducing the ZPSD211R-B-15J from STMicroelectronics

The ZPSD211R-B-15J is a cutting-edge microcontroller product designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is tailored for high-performance applications that require a robust combination of processing power, memory, and peripheral integration. The ZPSD211R-B-15J is part of ST's PSD (Programmable System Devices) family, which combines the advantages of microcontrollers with the programmable logic and high-density memory of PLDs (Programmable Logic Devices).

At the heart of the ZPSD211R-B-15J is a powerful MCU core that provides efficient handling of complex computations and control tasks. This core is supported by a rich set of features including:

  • Integrated Memory: The device comes with embedded non-volatile memory, enabling secure and reliable storage for firmware and application data. This makes the ZPSD211R-B-15J ideal for applications where data integrity and retention are critical.
  • Programmable Logic: The on-chip programmable logic allows designers to customize the device's functionality to suit specific application needs, reducing the need for external components and simplifying the overall system design.
  • Flexible I/O Configuration: A variety of input/output options ensure that the ZPSD211R-B-15J can interface seamlessly with a wide range of peripheral devices and systems. This flexibility makes it a versatile choice for many different types of electronic applications.
  • High-Speed Operation: With a clock speed designed to support fast operation, the ZPSD211R-B-15J is capable of meeting the demands of applications that require quick data processing and real-time performance.

The ZPSD211R-B-15J also features a robust power management system, ensuring energy efficiency and stable operation across different power conditions. This makes it suitable for battery-operated devices as well as those connected to a power supply.

This product from STMicroelectronics is designed with reliability in mind. It is built to withstand harsh industrial environments and is suitable for a range of applications including automotive, industrial control systems, consumer electronics, and communication devices. The ZPSD211R-B-15J is a testament to STMicroelectronics' commitment to providing innovative semiconductor solutions that empower the electronics of tomorrow.

For designers and engineers looking for a programmable system device that offers a perfect blend of flexibility, performance, and reliability, the ZPSD211R-B-15J is an excellent choice. Its rich feature set and programmable capabilities make it a valuable component in any advanced electronic system.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess