EN
  • EN
  • DE

Z8420AB1/Z80APIO

Part No Z8420AB1/Z80APIO
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106174-Z8420AB1/Z80APIO
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8420AB1/Z80APIO CAD Model

Description

The Z8420AB1/Z80APIO, designed and manufactured by STMicroelectronics, is an advanced Peripheral Interface Adapter (PIA) that complements the Z80 microprocessor family. This versatile interface chip is engineered to facilitate efficient and reliable communication between a Z80 CPU and various peripheral devices.

Key Features

  • Compatibility: Designed to be fully compatible with the Z80 CPU family, allowing for seamless integration into existing systems.
  • Dual-Port Functionality: Features two 8-bit bidirectional data ports, enabling the chip to handle a wide range of input and output operations.
  • Programmable Interface: Offers programmable control modes, including strobed input/output and bit-set reset capabilities, providing flexibility for a multitude of applications.
  • Interrupt Handling: Equipped with an interrupt logic block that supports both vectored and non-vectored interrupts, enhancing system responsiveness and performance.
  • Direct Memory Access (DMA): DMA capability allows for high-speed data transfer between peripheral devices and memory without CPU intervention.

Applications

The Z8420AB1/Z80APIO is suitable for a broad spectrum of applications, ranging from industrial control systems to consumer electronics. Its robust design and feature set make it an ideal choice for:

  • Embedded systems
  • Robotics and automation
  • Telecommunications equipment
  • Data acquisition systems
  • Home computers and gaming consoles

Technical Specifications

The device is packaged in a DIP-40 (Dual In-line Package) making it convenient for breadboarding and prototyping. It operates over a wide voltage range and is characterized by its low power consumption and high reliability. The Z8420AB1/Z80APIO is designed to withstand the demanding conditions of industrial environments while providing consistent performance.

Quality and Support

STMicroelectronics is known for its commitment to quality and customer support. The Z8420AB1/Z80APIO is backed by comprehensive technical documentation, application notes, and a dedicated support team to assist with integration, development, and troubleshooting.

You May Also Be Interested in

Lucent
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess