EN
  • EN
  • DE

Z0110MN

Part No Z0110MN
Manufacturer STMicroelectronics
Catalog Triacs
Description 1A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1282655-Z0110MN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0110MN CAD Model

Description

Product Z0110MN - STMicroelectronics

Product Z0110MN is a cutting-edge, high-performance triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular triac is designed for AC power control applications, offering a compact solution for users looking to manage and regulate current in a variety of electronic devices.

The Z0110MN is a member of STMicroelectronics' TRIAC family, which is renowned for its excellent surge current capabilities and high junction temperature. With a repetitive peak off-state voltage (VDRM) of 600V and a current rating of 1A, this triac is well-suited for moderate power applications where efficient thermal management and space-saving are crucial.

The device's sensitive gate allows for direct interfacing with microcontrollers and other logic-level devices, making it a versatile choice for designers. This feature enables the Z0110MN to be triggered with low gate current, making it ideal for applications that require high-density board assembly and precise control, such as lighting systems, small motor controls, and overvoltage crowbar protection.

In terms of packaging, the Z0110MN comes in a surface-mount SOT-223 package, which not only facilitates easier assembly processes but also contributes to better heat dissipation compared to other packages. This ensures that the triac remains reliable even under high switching frequencies and varying load conditions.

Furthermore, the Z0110MN is characterized by its immunity to dV/dt, which ensures that the device is protected against false triggering caused by voltage fluctuations—a common concern in power electronics. Its compliance with RoHS directives also makes it an environmentally friendly choice for manufacturers looking to create green products.

To sum up, the Z0110MN triac from STMicroelectronics is an exemplary component that combines performance, versatility, and reliability, making it an excellent choice for designers and engineers working on modern AC power control applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9642 $59.5704
29+ $4.0737 $118.1373
44+ $3.9466 $173.6504
61+ $3.8196 $232.9956
79+ $3.6914 $291.6206
105+ $3.3102 $347.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess