EN
  • EN
  • DE

T820-800W

Part No T820-800W
Manufacturer STMicroelectronics
Catalog Triacs
Description SNUBBERLESS TRIAC | TRIAC ALTERNISTOR 800V ISOWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Triac Type Alternistor - Snubberless
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 8A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 105A
Current - Gate Trigger (Igt) (Maximum) 20mA
Current - Hold (Ih) (Maximum) 35mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package ISOWATT220AB-3
Supplier Device Package ISOWATT220AB
Family Part Number T8*
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 716492-T820-800W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T820-800W CAD Model

Description

The STMicroelectronics T820-800W is a high-performance triac designed for AC power control applications. This semiconductor device is capable of switching and controlling high-current loads within a compact package, making it ideal for a wide range of applications such as motor control, lighting control, and heating regulation.

Key Features

  • Voltage Capability: The T820-800W can handle voltages up to 800V, providing a robust solution for mains voltage applications.
  • Current Rating: With an RMS on-state current of 8A, this triac can control moderate to high power loads with ease.
  • Gate Trigger Current: A low gate trigger current (IGT) makes the device easy to drive with a wide range of control circuits, including microcontrollers and logic-level devices.
  • High Commutation Capability: The triac has been designed to withstand high commutation performances, making it suitable for inductive loads where current turn-off can be abrupt.
  • Thermal Resistance: Its junction to case thermal resistance ensures efficient heat dissipation, contributing to the reliability and longevity of the device.
  • Package: Encapsulated in a standard TO-220 package, the T820-800W is compatible with a variety of PCB layouts and is easy to integrate into existing designs.

Applications

The versatile nature of the T820-800W triac makes it an excellent choice for numerous applications, including:

  • Home appliances such as ovens, washing machines, and air conditioners
  • Light dimmers for both residential and commercial settings
  • Motor speed controllers for fans, pumps, and power tools
  • Industrial control systems requiring robust AC power regulation

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the T820-800W is no exception. Manufactured with state-of-the-art processes and subjected to rigorous testing, this triac is designed to meet the highest standards of performance and durability, ensuring a reliable solution for designers and manufacturers alike.

You May Also Be Interested in

Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess