EN
  • EN
  • DE

LT3763HFE#PBF

Part No LT3763HFE#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Voltage - Supply (Minimum) 6V
Voltage - Supply (Maximum) 60V
Voltage - Output 55V
Frequency 200kHz ~ 1MHz
Dimming PWM
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 28-TSSOP Exposed Pad
Supplier Device Package 28-TSSOP-EP
Family Part Number LT3763
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 719129-LT3763HFE#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3763HFE#PBF CAD Model

Description

Introducing the LT3763HFE#PBF from Linear Technology

The LT3763HFE#PBF is a versatile and high-performance DC/DC converter designed by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of power management integrated circuits. This product is specifically engineered to cater to a broad range of applications, including LED driving, battery charging, and high-voltage power conversion.

At the heart of the LT3763HFE#PBF lies its ability to deliver constant current and constant voltage regulation with a wide input voltage range from 6V to 60V, making it an ideal choice for systems that experience large variations in supply voltage. It is particularly well-suited for driving high power LEDs, as it can provide up to 20A of continuous output current with a secondary side sense, ensuring precise and efficient operation.

The converter boasts an adjustable frequency from 100kHz to 1MHz, which allows designers to optimize the size and efficiency of the external components. This flexibility ensures that the LT3763HFE#PBF can be tailored to meet the specific requirements of various applications, whether it is minimizing the footprint for space-constrained designs or maximizing efficiency for energy-sensitive systems.

The LT3763HFE#PBF also features innovative thermal management capabilities. Its thermally enhanced TSSOP-28 package helps to dissipate heat effectively, ensuring stable performance even under high load conditions. With integrated protection features such as overvoltage, overtemperature, and short-circuit protection, the LT3763HFE#PBF is designed to provide reliable operation and extend the lifespan of the end application.

For design flexibility, the LT3763HFE#PBF includes programmable soft-start, a frequency synchronization pin, and a programmable undervoltage lockout, which all contribute to a smoother and more controlled startup sequence and system integration. Its current mode control provides fast transient response and cycle-by-cycle current limiting, which is critical for safety and protection in demanding scenarios.

In conclusion, the LT3763HFE#PBF from Linear Technology stands out as a robust and adaptable power solution that can drive innovation across a multitude of industries. Whether it's for sophisticated LED lighting systems, industrial power supplies, or high-end consumer electronics, this DC/DC converter is poised to deliver performance, efficiency, and reliability.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8142 $54.5136
18+ $5.5912 $100.6416
28+ $5.4164 $151.6592
39+ $5.2417 $204.4263
50+ $5.0670 $253.3500
67+ $4.5428 $304.3676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess