EN
  • EN
  • DE

X0405NF 1AA2

Part No X0405NF 1AA2
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 4A 50UA 800V TO202-3 / SCR Diode 800V 4A(RMS) 33A 3-Pin TO-202 Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 50μA
Voltage - On State (Vtm) (Maximum) 1.8V
Current - On State (It (AV)) (Maximum) 900mA
Current - On State (It (RMS)) (Maximum) 1.35A
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 33A
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-202 No Tab
Manufacturer Package TO-202
Win Source Part Number 799370-X0405NF 1AA2
Popularity Medium
Supply and Demand Status Limited
Family Name X0405NF
Introduction Date September 07, 1998
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian X0405NF 1AA2 CAD Model

Description

The X0405NF 1AA2 is a state-of-the-art semiconductor device manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to a wide range of applications, from power management to control systems, making it an ideal choice for professionals and hobbyists alike.

Key Features

  • Voltage Compatibility: The X0405NF 1AA2 operates efficiently across a broad voltage range, ensuring compatibility with various circuit designs and power supply standards.
  • High Current Rating: With a high current rating, this device can handle significant loads, making it suitable for demanding applications that require robust power handling capabilities.
  • Thermal Performance: Engineered for optimal thermal performance, the X0405NF 1AA2 maintains stability and functionality even under high temperature conditions, ensuring long-term reliability.
  • Package Design: The product comes in a user-friendly package that simplifies the integration process into existing systems and circuits. Its compact size also allows for efficient use of space on printed circuit boards (PCBs).

Applications

The versatility of the X0405NF 1AA2 allows it to be used in a multitude of applications, including:

  • Power supply units
  • Motor control circuits
  • Lighting systems
  • Automation and control systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The X0405NF 1AA2 is built with precision and undergoes rigorous testing to ensure it meets the highest standards of quality and reliability. Customers can trust this product to perform consistently over time, backed by the reputation of a leading semiconductor manufacturer.

Technical Support and Resources

STMicroelectronics provides extensive technical support and resources for the X0405NF 1AA2, including datasheets, application notes, and design guides. These resources are designed to help users maximize the potential of the product in their specific applications.

For more information or to purchase the X0405NF 1AA2, visit the STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess