EN
  • EN
  • DE

X0402MF

Part No X0402MF
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description SENSITIVE GATE SCR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1280680-X0402MF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X0402MF CAD Model

Description

Introducing the X0402MF Thyristor from STMicroelectronics

The X0402MF is a high-performance silicon-controlled rectifier (SCR) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This SCR is specifically designed to address a wide range of applications requiring direct control of AC power, making it an ideal choice for professionals in the field of electronics.

Key Features

  • Voltage Capacity: The X0402MF can handle a repetitive peak off-state voltage (VDRM/VRRM) of up to 600V, which is suitable for most AC line applications.
  • Current Rating: With an on-state RMS current (IT(RMS)) of 4A, this device is capable of controlling moderate power levels efficiently.
  • Gate Trigger Current: The SCR has a specified gate trigger current (IGT) of 5mA maximum, which means it can be triggered with a very low current, making it compatible with digital circuits and microcontrollers.
  • Surge Current Capability: It has a non-repetitive surge peak on-state current (ITSM) of up to 20A, providing robust performance during short-term overloads.
  • Packages: The X0402MF is available in a TO-202 package, which is widely used and easy to handle in various circuit designs.

Applications

The versatility of the X0402MF makes it suitable for a broad range of applications, including:

  • Motor control circuits
  • Over-voltage crowbar protection
  • Capacitive discharge ignitions
  • Regulated power supplies
  • Lighting systems

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The X0402MF SCR is no exception, as it is designed to meet high-quality standards and provide reliable performance in demanding conditions. It features a junction temperature range of -40°C to 125°C, ensuring stable operation across a wide temperature range.

Conclusion

Whether you are designing a new power control system or seeking a reliable component for your existing setup, the X0402MF from STMicroelectronics offers the performance, reliability, and versatility required for efficient AC power control. With its robust features and ability to handle significant power levels, the X0402MF is an excellent choice for engineers and designers looking to innovate and enhance their applications.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess