EN
  • EN
  • DE

X0402MF 1AA2

Part No X0402MF 1AA2
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 4A TO202-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.8V
Current - On State (It (AV)) (Max) 900mA
Current - On State (It (RMS)) (Max) 1.35A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 33A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-202
Win Source Part Number 038126-X0402MF 1AA2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X0402MF 1AA2 CAD Model

Description

The X0402MF 1AA2 is a high-performance, sensitive gate silicon-controlled rectifier (SCR) manufactured by STMicroelectronics, a leader in the semiconductor industry. This SCR is designed to provide efficient and reliable operation in a wide range of applications, from motor control to switching applications where high surge capability is required.

Key Features

  • On-State RMS Current: The X0402MF 1AA2 can handle an RMS current of up to 0.8 A, making it suitable for controlling moderate power levels in various circuits.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (Vdrm/Vrrm) of 600 V, this SCR ensures safe operation even under high voltage conditions.
  • Gate Trigger Current: The device features a low gate trigger current (Igt) of typically 5 mA, which allows for easy triggering with simple drive circuitry.
  • Surge Current: It boasts an impressive non-repetitive surge peak on-state current (Itsm) of 8.5 A, providing robust performance during surge conditions.
  • Package: The X0402MF 1AA2 is available in a TO-202 package, which is well-suited for through-hole mounting, providing a reliable mechanical and electrical connection.

Applications

The versatility of the X0402MF 1AA2 SCR makes it ideal for a variety of applications. It is commonly used in:

  • Ignition circuits for gas lighters or gas stoves
  • Overvoltage crowbar protection circuits
  • Motor control circuits for power tools and kitchen appliances
  • Capacitive discharge ignition systems
  • Control systems in home automation

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The X0402MF 1AA2 is built to meet rigorous standards, ensuring reliability and performance in even the most demanding situations. With its robust design and excellent surge handling capability, this SCR is a top choice for designers looking for a dependable solution for their high-voltage switching needs.

You May Also Be Interested in

JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess