EN
  • EN
  • DE

X00602MA 5AL2

Part No X00602MA 5AL2
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V .8A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Voltage - On State (Vtm) (Maximum) 1.35V
Current - On State (It (AV)) (Maximum) 500mA
Current - On State (It (RMS)) (Maximum) 800mA
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 1μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 9A, 10A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Part Number Series X00602
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801569-X00602MA 5AL2
Ultra Librarian 3D Model Ultra Librarian X00602MA 5AL2 CAD Model

Description

The Product X00602MA 5AL2 is a high-performance device from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to cater to a wide array of applications, particularly in the realm of power management and control systems. As a leading component in its category, the X00602MA 5AL2 integrates advanced technology to deliver exceptional reliability and efficiency.

Key Features

  • Voltage Range: The device operates within a specified voltage range, ensuring compatibility with various circuit designs and providing flexibility in application.
  • Current Handling: It is capable of managing significant current levels, making it suitable for high-power applications.
  • Power Dissipation: With an optimized design for thermal management, the X00602MA 5AL2 maintains a lower operating temperature, which enhances its lifespan and reliability.
  • Package Type: The component is available in a robust package that ensures protection against environmental factors and mechanical stress.
  • High Switching Speed: It offers fast switching capabilities, which is critical for applications requiring quick response times.

Applications

The versatility of the X00602MA 5AL2 makes it an ideal choice for a broad spectrum of applications. It is commonly used in:

  • Power supply units
  • Motor control circuits
  • Lighting systems
  • Automotive electronics
  • Industrial automation

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the X00602MA 5AL2 is no exception. This product is manufactured under stringent quality control processes and is designed to meet or exceed industry standards for performance and reliability.

Environmental Compliance

In alignment with global environmental standards, the X00602MA 5AL2 adheres to RoHS directives, ensuring that it is free from hazardous substances and is safe for use in electronic equipment.

Whether you are designing a new system or upgrading an existing one, the X00602MA 5AL2 from STMicroelectronics offers the performance, durability, and reliability that engineers and designers require to create top-notch electronic products.

You May Also Be Interested in

Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1759 $50.1315
695+ $0.1444 $100.3580
1,075+ $0.1399 $150.3925
1,480+ $0.1353 $200.2440
1,915+ $0.1308 $250.4820
2,560+ $0.1173 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,529 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess