EN
  • EN
  • DE

X-NUCLEO-IHM12A1

Part No X-NUCLEO-IHM12A1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Description NUCLEO BOARD STSPIN240 DRIVER / STSPIN240 Motion Motor Control Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Platform Nucleo
Type Power Management
Function Motor Control/Driver
Utilized IC / Part STSPIN240
Contents Board
Win Source Part Number 795808-X-NUCLEO-IHM12A1
Popularity Medium
Supply and Demand Status Limited
Family Name X-NUCLEO-IHM12A1
ECCN EAR99
Country of Origin Italy
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian X-NUCLEO-IHM12A1 CAD Model

Description

Product Overview: X-NUCLEO-IHM12A1

The X-NUCLEO-IHM12A1 is a high-performance stepper motor driver expansion board designed by STMicroelectronics to deliver a user-friendly and powerful solution for driving stepper motors in your projects. This board is part of the STM32 Nucleo ecosystem and is compatible with the Arduino UNO R3 connector layout, making it ideal for rapid prototyping and development.

At the heart of the X-NUCLEO-IHM12A1 is the L6474 chip, which is a fully integrated stepper motor driver that can deliver up to 3 A of current, with a voltage range from 8 to 45 V. The driver operates with advanced features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of your motor control applications.

The expansion board is designed to be stacked onto an STM32 Nucleo development board, providing seamless integration with the STM32 microcontroller series. This allows developers to take advantage of the powerful STM32 ecosystem to create complex and precise motor control systems.

Key Features:

  • Integrated L6474 motor driver, capable of driving one stepper motor.
  • Input voltage range from 8 V to 45 V, suitable for a wide range of applications.
  • Up to 3 A maximum phase current.
  • Full overcurrent, thermal, and under-voltage protection features for enhanced safety.
  • Compatible with the Arduino UNO R3 connector and most STM32 Nucleo boards.
  • Easy configuration of motor parameters and settings through dedicated software development kits (SDKs) and libraries.
  • Microstepping resolution up to 1/16th of a step for smooth and precise motor control.

The X-NUCLEO-IHM12A1 is an excellent choice for developers looking to control stepper motors in applications such as 3D printers, CNC machines, robotics, and more. With its robust design and compatibility with a wide range of development platforms, this stepper motor driver expansion board is a versatile and powerful component for any motion control project.

Whether you're an enthusiast or a professional engineer, the X-NUCLEO-IHM12A1 provides the performance and ease of use needed to bring your stepper motor applications to life.

You May Also Be Interested in

Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
S2GO PRESSURE DPS368 / DPS368 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7008-2EPA DAUGH / BTS7008-2EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD MEMS/ENVIRO SENSOR / HTS221, LPS22HB, LSM6DSL, LSM303AGR Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Nucleo Platform Evaluation Expansion Board
Need more? Email Us
DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
MikroElektronika
RF TXRX MODULE CELLULAR
Need more? Email Us
Infineon Technologies
BTS7008-1EPP SHIELD FOR ARDUINO / BTS7008-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
BTS7006-1EPP SHIELD FOR ARDUINO / BTS7006-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5705 $58.7115
8+ $16.0579 $128.4632
12+ $15.5560 $186.6720
16+ $15.0543 $240.8688
20+ $14.5525 $291.0500
27+ $13.0470 $352.2690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess