EN
  • EN
  • DE

WS57C71C-55L

Part No WS57C71C-55L
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021799-WS57C71C-55L
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS57C71C-55L CAD Model

Description

The WS57C71C-55L is a high-performance integrated circuit produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular IC is designed to cater to a wide array of applications, making it a versatile component in various electronic systems.

Key Features

  • Speed: The WS57C71C-55L boasts a fast access time, clocking in at 55 nanoseconds. This speed ensures quick data retrieval, making it suitable for high-speed computing applications.
  • Capacity: With a substantial memory capacity, this product is designed to meet the needs of data-intensive applications, providing ample space for storage and retrieval of critical information.
  • Package: Encased in a reliable and durable package, the WS57C71C-55L is built to withstand challenging conditions and provide a long operational lifespan.
  • Low Power Consumption: The device is engineered for efficiency, drawing minimal power which makes it ideal for portable and battery-powered applications, where energy conservation is paramount.

Applications

The versatility of the WS57C71C-55L allows it to be integrated into a multitude of systems, including but not limited to:

  • Advanced computing systems
  • High-speed data processing units
  • Portable electronic devices
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability

STMicroelectronics is committed to delivering products that adhere to the highest standards of quality and reliability. The WS57C71C-55L is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements expected by its customers. Whether for commercial or industrial applications, this product is designed to perform consistently under various conditions.

Conclusion

In summary, the WS57C71C-55L by STMicroelectronics is a testament to the company's dedication to providing advanced semiconductor solutions. Its fast access time, considerable memory capacity, efficient power consumption, and robust packaging make it an excellent choice for designers and engineers looking to develop cutting-edge electronic products.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess