EN
  • EN
  • DE

VNQ830PEP

Part No VNQ830PEP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case PowerSSO-
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 750621-VNQ830PEP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNQ830PEP CAD Model

Description

STMicroelectronics VNQ830PEP - High-Side Driver

The VNQ830PEP from STMicroelectronics is a cutting-edge high-side driver that is part of the VIPower M0-3 family. This device is specifically designed to handle automotive applications that require driving high-power loads with high efficiency and reliability. The VNQ830PEP integrates multiple channels to control various loads with a single chip, making it an ideal solution for modern automotive environments where space is at a premium and power management is critical.

Key Features

  • Quad Channel Output: The VNQ830PEP features four high-side channels, enabling it to drive multiple loads independently.
  • High Current Handling: Each channel can handle a continuous current of up to 6 A, with peak currents higher for short durations, ensuring robust performance for demanding applications.
  • Integrated Protections: The device includes over-temperature protection, over-current protection, and load dump protection, safeguarding the system against common electrical hazards.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for the monitoring of load status, open-load detection, and thermal shutdown status, facilitating maintenance and troubleshooting.
  • CMOS Compatible Inputs: The input logic is compatible with standard CMOS or TTL logic levels, providing easy interfacing with microcontrollers.

Applications

The VNQ830PEP is primarily used in the automotive sector, where it can be applied in:

  • Lamp driving
  • Automotive interior or exterior lighting
  • Engine management systems
  • Body control modules

Advanced Technology

STMicroelectronics utilizes state-of-the-art technology to manufacture the VNQ830PEP, ensuring high-quality performance and durability. The device is built with robust power MOSFETs and features an SO-28 wide body package that allows for efficient heat dissipation and space-saving on the PCB.

Whether you are designing an advanced automotive lighting system, working on engine management, or developing body control modules, the VNQ830PEP offers the reliability, functionality, and performance needed to meet the stringent requirements of the automotive industry.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess