EN
  • EN
  • DE

VNP14N04

Part No VNP14N04
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 42V 14A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 35V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 10A
Rds On (Typ) 70 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package TO-220AB
Win Source Part Number 1117465-VNP14N04
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNP14N04 CAD Model

Description

The VNP14N04 from STMicroelectronics is a high-performance, fully autoprotected power MOSFET designed as part of the OMNIFET II series. This component is engineered to deliver outstanding performance in a wide range of applications requiring efficient power management and reliability.

Key Features

  • Integrated Protection: The VNP14N04 includes overtemperature, overcurrent, and overvoltage protection, ensuring the MOSFET operates safely under various conditions.
  • High Current Capability: This MOSFET is capable of handling continuous current up to 12A, making it suitable for high-power applications.
  • Low On-Resistance: With an on-resistance of just 0.04 Ohms, the VNP14N04 ensures efficient power usage and minimal voltage drop across the device.
  • Linear Current Limitation: This feature provides a predictable current limit, enhancing the safety and reliability of the system it is integrated into.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism that protects it from overheating, thereby extending its lifespan.
  • ESD Protection: Electrostatic discharge protection is built-in, safeguarding the MOSFET from sudden voltage spikes that could otherwise cause damage.

Applications

The VNP14N04 is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Power management modules
  • Motor control circuits
  • LED lighting systems
  • Industrial automation

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the VNP14N04 is no exception. This component is designed and manufactured to meet the highest standards of performance and reliability. It is suitable for use in demanding environments, where consistent operation and long-term durability are critical.

Conclusion

The VNP14N04 is a testament to STMicroelectronics' expertise in power MOSFET technology. With its robust protection features, high current capability, and low on-resistance, this device is an excellent choice for designers looking to incorporate a reliable power MOSFET into their systems.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess