EN
  • EN
  • DE

TS27L2BIDT

Part No TS27L2BIDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 100KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 250μV
Operating Supply Current 10μA
Channel Output Current 45mA
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1114276-TS27L2BIDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS27L2BIDT CAD Model

Description

Overview of the TS27L2BIDT Precision Operational Amplifier

The TS27L2BIDT is a high-precision operational amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This device is a part of ST's commitment to delivering high-performance components for a wide range of applications. The TS27L2BIDT offers an optimal balance of low power consumption and high accuracy, making it suitable for battery-powered devices and precision instrumentation.

Key Features

  • Low Power Consumption: The TS27L2BIDT is engineered to operate with minimal power requirements, which is essential for extending the battery life of portable devices.
  • High Precision: With its advanced design, this op-amp provides excellent accuracy, characterized by low offset voltage and low drift over time and temperature, ensuring reliable performance in precision circuits.
  • Wide Supply Voltage Range: It can be powered by a supply voltage ranging from 3 V to 16 V, accommodating various application needs and simplifying power supply design.
  • Stable Operation: The TS27L2BIDT is designed for stability without external components, which is advantageous for simplifying circuit design and reducing overall component count.
  • Output Short-Circuit Protection: The device includes built-in protection features that safeguard it against damage from output short circuits, enhancing its durability and reliability.
  • Low Input Bias Current: This feature is particularly useful in applications where input impedance is high, ensuring that the signal integrity is maintained.

Applications

The TS27L2BIDT is versatile and can be used in a variety of applications, including:

  • Precision analog circuits
  • Sensor signal conditioning
  • Battery-powered and portable devices
  • Data acquisition systems
  • Active filters and voltage references

Package and Quality

The TS27L2BIDT comes in a small outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. STMicroelectronics ensures that its products meet rigorous quality standards, and the TS27L2BIDT is no exception. It is designed and manufactured to provide reliable and consistent performance in various operating conditions.

In conclusion, the TS27L2BIDT from STMicroelectronics is a top choice for engineers looking for a precision operational amplifier that combines low power consumption with high precision and reliability.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
OPA892DR
Lowest to $7.8583
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3019 $51.6228
29+ $3.5297 $102.3613
44+ $3.4194 $150.4536
61+ $3.3091 $201.8551
79+ $3.1988 $252.7052
105+ $2.8679 $301.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess